Molex Connector, Ffc/fpc, 40Pos, 1Row, 0.5Mm; Pitch Spacing Molex 501951-4010

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connector, Ffc/fpc, 40Pos, 1Row, 0.5Mm; Pitch Spacing Molex - 05AC9715 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Ffc/fpc, 40Pos, 1Row, 0.5Mm; Pitch Spacing Molex
05AC9715
Connector, Ffc/fpc, 40Pos, 1Row, 0.5Mm; Pitch Spacing Molex 05AC9715
CONNECTOR, FFC/FPC, 40POS, 1ROW, 0.5MM; PITCH SPACING:0.5MM; NO. OF CONTACTS:40CONTACTS; GENDER:RECEPTACLE; PRODUCT RANGE:EASY-ON 501951 SERIES; CONTACT TERMINATION TYPE:SURFACE MOUNT; CONTACT POSITION:-; NO. OF ROWS:1 ROW; CONTACT ROHS COMPLIANT: YES

CONNECTOR, FFC/FPC, 40POS, 1ROW, 0.5MM; PITCH SPACING:0.5MM; NO. OF CONTACTS:40CONTACTS; GENDER:RECEPTACLE; PRODUCT RANGE:EASY-ON 501951 SERIES; CONTACT TERMINATION TYPE:SURFACE MOUNT; CONTACT POSITION:-; NO. OF ROWS:1 ROW; CONTACT ROHS COMPLIANT: YES

Supplier's Site Datasheet
Connector, Ffc/fpc, 40Pos, 1Row, 0.5Mm; Pitch Spacing Molex - 73AC8398 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Ffc/fpc, 40Pos, 1Row, 0.5Mm; Pitch Spacing Molex
73AC8398
Connector, Ffc/fpc, 40Pos, 1Row, 0.5Mm; Pitch Spacing Molex 73AC8398
CONNECTOR, FFC/FPC, 40POS, 1ROW, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:40Contacts; Gender:Receptacle; Product Range:Easy-On 501951 Series; Contact Termination Type:Surface Mount; Contact Position:-; No. of Rows:1 Row; Contact RoHS Compliant: Yes

CONNECTOR, FFC/FPC, 40POS, 1ROW, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:40Contacts; Gender:Receptacle; Product Range:Easy-On 501951 Series; Contact Termination Type:Surface Mount; Contact Position:-; No. of Rows:1 Row; Contact RoHS Compliant: Yes

Supplier's Site
0.5 Fpc Hsg Assy E/o St 40Ckt Embstppkg / Molex Molex - 28W0307 - Newark, An Avnet Company
Chicago, IL, United States
0.5 Fpc Hsg Assy E/o St 40Ckt Embstppkg / Molex Molex
28W0307
0.5 Fpc Hsg Assy E/o St 40Ckt Embstppkg / Molex Molex 28W0307
0.5 FPC Hsg Assy E/O ST 40Ckt EmbsTpPkg / Molex

0.5 FPC Hsg Assy E/O ST 40Ckt EmbsTpPkg / Molex

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 501951-4010 05AC9715 73AC8398 28W0307
Product Name Connector, Ffc/fpc, 40Pos, 1Row, 0.5Mm; Pitch Spacing Molex Connector, Ffc/fpc, 40Pos, 1Row, 0.5Mm; Pitch Spacing Molex 0.5 Fpc Hsg Assy E/o St 40Ckt Embstppkg / Molex Molex
Termination SURFACE MOUNT Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCA-FL2G-S-04 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
SCTU Rectangular Connectors - LV320/400-GY-S70-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Multipin Connector, 7 Pin, 500 Volts, 3.5 Amps Per Pin - A1484-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details