Connector
Molex 501951-4000 FPC Connector
Molex 501951-4000 FPC Connector
0.5 FPC HSGASSYE/OSTR40CKTEM
FFC & FPC Connectors .5MM FPC 40POS VERT SMT ZIF TOP
0.5 FPC HsgAssyE/OStr40CktEm
CONNECTOR, FFC/FPC, 40POS, 1ROW, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:40Contacts;
CONNECTOR, FFC/FPC, 40POS, 1ROW, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:40Contacts;
CONNECTOR, FFC/FPC, 40POS, 1ROW, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:40Contacts;
| Powell Electronics, Inc. | RS Components, Ltd. | Heilind Electronics, Inc. | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 501951-4000 | 9048212 | 501951-4000 | 501951-4000 | 78AC0036 | 28X2802 |
| Product Name | FPC Connectors | Connectors Wire-to-Bd - FFC/FPC Cable Conn's & Headers | Connectors | 0.5 Fpc Hsgassye/ostr40Cktembstppkg Molex | Connector, Ffc/fpc, 40Pos, 1Row, 0.5Mm; Pitch Spacing Molex | |
| Connector Type | FPC / FFC | |||||
| Gender | Male / Plug; Female / Jack | |||||
| Termination | Vertical contact | Surface Mount |