Molex 50V Electronic Connector 501951-3210

Description
32 Pos 1 Row 0.02" Pitch Receptacle Connector, Gold, 50V Product overview: 501951-3210 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50V, Electronic Connector, Flat Flex Jumpers, Cables (FFC, FPC). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 458-501951-3210 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
32 Pos 1 Row 0.02" Pitch Receptacle Connector, Gold, 50V Product overview: 501951-3210 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50V, Electronic Connector, Flat Flex Jumpers, Cables (FFC, FPC). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 458-501951-3210 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
50V Electronic Connector
458-501951-3210
50V Electronic Connector 458-501951-3210
32 Pos 1 Row 0.02" Pitch Receptacle Connector, Gold, 50V Product overview: 501951-3210 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50V, Electronic Connector, Flat Flex Jumpers, Cables (FFC, FPC). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 458-501951-3210 can be used for catalog matching and distributor lookup.

32 Pos 1 Row 0.02" Pitch Receptacle Connector, Gold, 50V Product overview: 501951-3210 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50V, Electronic Connector, Flat Flex Jumpers, Cables (FFC, FPC). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 458-501951-3210 can be used for catalog matching and distributor lookup.

Supplier's Site
FFC, FPC (FlatFlexible) Connectors - 501951-3210 - 995415-501951-3210 - Win Source Electronics
Laguna Hills, CA, United States
FFC, FPC (FlatFlexible) Connectors - 501951-3210
995415-501951-3210
FFC, FPC (FlatFlexible) Connectors - 501951-3210 995415-501951-3210
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 995415-501951-3210 Packaging: Tape and Reel Number of Positions: 32 Pitch: 1 mm Number of Rows: 1 Termination: Solder Contact Material: Bronze Voltage Rating: 50 V Current Rating: 400 mA Number of Contacts: 32 Gender: Receptacle Length: 18.8 mm Housing Material: Polymer Actuator Material: Glass, Nylon, Polyamide Number of Circuits: 32 Orientation: Vertical Contact Plating: Gold Housing Color: White Contact Resistance: 40 mΩ Material: Bronze Plating: Gold Categories: FFC,FPC(FlatFlexible )Connectors Alternative Parts (Cross-Reference): 501951-3010; FH12-26S-1SH(55); 5019512400; XF2J-2424-11A; SFW30R-1STE1LF; SFW28R-2STE9LF501951 -3210.; 5019513210; Country of Origin: JP Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 4.5 mm Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -25 °C Voltage Rating (AC): 50 V Max Voltage Rating (AC): 50 V REACH SVHC: No SVHC Wire/Cable Type: Straight ELV: Compliant Flammability Rating: UL94 V-0 Stackable: No

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 995415-501951-3210
Packaging: Tape and Reel
Number of Positions: 32
Pitch: 1 mm
Number of Rows: 1
Termination: Solder
Contact Material: Bronze
Voltage Rating: 50 V
Current Rating: 400 mA
Number of Contacts: 32
Gender: Receptacle
Length: 18.8 mm
Housing Material: Polymer
Actuator Material: Glass, Nylon, Polyamide
Number of Circuits: 32
Orientation: Vertical
Contact Plating: Gold
Housing Color: White
Contact Resistance: 40 mΩ
Material: Bronze
Plating: Gold
Categories: FFC,FPC(FlatFlexible)Connectors
Alternative Parts (Cross-Reference): 501951-3010; FH12-26S-1SH(55); 5019512400; XF2J-2424-11A; SFW30R-1STE1LF; SFW28R-2STE9LF501951-3210.; 5019513210;
Country of Origin: JP
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 4.5 mm
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -25 °C
Voltage Rating (AC): 50 V
Max Voltage Rating (AC): 50 V
REACH SVHC: No SVHC
Wire/Cable Type: Straight
ELV: Compliant
Flammability Rating: UL94 V-0
Stackable: No

Buy Now
Connector, Ffc/fpc, 32Pos, 1Row, 0.5Mm; Pitch Spacing Molex - 56R1169 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Ffc/fpc, 32Pos, 1Row, 0.5Mm; Pitch Spacing Molex
56R1169
Connector, Ffc/fpc, 32Pos, 1Row, 0.5Mm; Pitch Spacing Molex 56R1169
CONNECTOR, FFC/FPC, 32POS, 1ROW, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:32Contacts; Gender:Receptacle; Product Range:Easy-On 501951 Series; Contact Termination Type:Surface Mount; Contact Position:-; No. of Rows:1 Row RoHS Compliant: Yes

CONNECTOR, FFC/FPC, 32POS, 1ROW, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:32Contacts; Gender:Receptacle; Product Range:Easy-On 501951 Series; Contact Termination Type:Surface Mount; Contact Position:-; No. of Rows:1 Row RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 458-501951-3210 995415-501951-3210 56R1169
Product Name 50V Electronic Connector FFC, FPC (FlatFlexible) Connectors - 501951-3210 Connector, Ffc/fpc, 32Pos, 1Row, 0.5Mm; Pitch Spacing Molex
Termination SMD/SMT Solder Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products