Molex SMD Electronic Connector 501951-2010

Description
Conn FPC Connector SKT 20 POS 0.5mm Solder ST SMD Easy-On™ T/R Product overview: 501951-2010 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-501951-2010 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Conn FPC Connector SKT 20 POS 0.5mm Solder ST SMD Easy-On™ T/R Product overview: 501951-2010 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-501951-2010 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Molex 07AH5208 is a 20-position, 1-row FFC/FPC connector designed for surface mount applications. It features a 0.5mm pitch spacing and is constructed with copper alloy contacts that are gold plated for enhanced conductivity. The connector has a vertical orientation and is suitable for a maximum operating temperature range of -25°C to +85°C. It supports a maximum current of 0.4A per contact and a voltage rating of 50V AC/DC. The actuator type is a flip mechanism, and the connector is packaged in embossed tape on a reel for convenient handling. It is compliant with RoHS standards and has a durability rating of 20 mating cycles.

Datasheet Summary
Powered by GS/AI

The Molex 07AH5208 is a 20-position, 1-row FFC/FPC connector designed for surface mount applications. It features a 0.5mm pitch spacing and is constructed with copper alloy contacts that are gold plated for enhanced conductivity. The connector has a vertical orientation and is suitable for a maximum operating temperature range of -25°C to +85°C. It supports a maximum current of 0.4A per contact and a voltage rating of 50V AC/DC. The actuator type is a flip mechanism, and the connector is packaged in embossed tape on a reel for convenient handling. It is compliant with RoHS standards and has a durability rating of 20 mating cycles.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Electronic Connector
350-501951-2010
SMD Electronic Connector 350-501951-2010
Conn FPC Connector SKT 20 POS 0.5mm Solder ST SMD Easy-On™ T/R Product overview: 501951-2010 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-501951-2010 can be used for catalog matching and distributor lookup.

Conn FPC Connector SKT 20 POS 0.5mm Solder ST SMD Easy-On™ T/R Product overview: 501951-2010 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-501951-2010 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Circular Connectors - Circular Connectors - Housings - 501951-2010 - 994986-501951-2010 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 501951-2010
994986-501951-2010
Circular Connectors - Circular Connectors - Housings - 501951-2010 994986-501951-2010
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 994986-501951-2010 Packaging: Tape & Reel Number of Positions: 20 Pitch: 1 mm Number of Rows: 1 Termination: Solder Contact Material: Bronze Voltage Rating: 50 V Current Rating: 1 A Number of Contacts: 20 Gender: Receptacle Length: 12.8 mm Housing Material: Polymer Actuator Material: Glass, Nylon, Polyamide Number of Circuits: 20 Orientation: Vertical Contact Plating: Gold Housing Color: White Contact Resistance: 40 mΩ Material: Bronze Plating: Gold Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): DF19G-20P-1H(54); DF19K-20P-1H(54); 54596-2010; DF19L-14P-1H(54); 501189-2010; 51146-2000501951-201 0.; 5019512010; Country of Origin: JP Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 4.5 mm Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -25 °C Voltage Rating (AC): 50 V Max Voltage Rating (AC): 50 V REACH SVHC: Unknown Wire/Cable Type: Straight ELV: Compliant Flammability Rating: UL94 V-0 Glow Wire Compliant: Non-compliant Stackable: No

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 994986-501951-2010
Packaging: Tape & Reel
Number of Positions: 20
Pitch: 1 mm
Number of Rows: 1
Termination: Solder
Contact Material: Bronze
Voltage Rating: 50 V
Current Rating: 1 A
Number of Contacts: 20
Gender: Receptacle
Length: 12.8 mm
Housing Material: Polymer
Actuator Material: Glass, Nylon, Polyamide
Number of Circuits: 20
Orientation: Vertical
Contact Plating: Gold
Housing Color: White
Contact Resistance: 40 mΩ
Material: Bronze
Plating: Gold
Categories: Circular Connectors - Housings
Alternative Parts (Cross-Reference): DF19G-20P-1H(54); DF19K-20P-1H(54); 54596-2010; DF19L-14P-1H(54); 501189-2010; 51146-2000501951-2010.; 5019512010;
Country of Origin: JP
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 4.5 mm
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -25 °C
Voltage Rating (AC): 50 V
Max Voltage Rating (AC): 50 V
REACH SVHC: Unknown
Wire/Cable Type: Straight
ELV: Compliant
Flammability Rating: UL94 V-0
Glow Wire Compliant: Non-compliant
Stackable: No

Buy Now
Connector, Ffc/fpc, 20Pos, 1Row, 0.5Mm; Pitch Spacing Molex - 26AH0788 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Ffc/fpc, 20Pos, 1Row, 0.5Mm; Pitch Spacing Molex
26AH0788
Connector, Ffc/fpc, 20Pos, 1Row, 0.5Mm; Pitch Spacing Molex 26AH0788
CONNECTOR, FFC/FPC, 20POS, 1ROW, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:20Contacts; Gender:Receptacle; Product Range:Easy-On 501951 Series; Contact Termination Type:Surface Mount; Contact Position:-; No. of Rows:1 Row; Contact RoHS Compliant: Yes

CONNECTOR, FFC/FPC, 20POS, 1ROW, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:20Contacts; Gender:Receptacle; Product Range:Easy-On 501951 Series; Contact Termination Type:Surface Mount; Contact Position:-; No. of Rows:1 Row; Contact RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Ffc/fpc, 20Pos, 1Row, 0.5Mm; Pitch Spacing Molex - 07AH5208 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Ffc/fpc, 20Pos, 1Row, 0.5Mm; Pitch Spacing Molex
07AH5208
Connector, Ffc/fpc, 20Pos, 1Row, 0.5Mm; Pitch Spacing Molex 07AH5208
CONNECTOR, FFC/FPC, 20POS, 1ROW, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:20Contacts; Gender:Receptacle; Product Range:Easy-On 501951 Series; Contact Termination Type:Surface Mount; Contact Position:-; No. of Rows:1 Row; Contact RoHS Compliant: Yes

CONNECTOR, FFC/FPC, 20POS, 1ROW, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:20Contacts; Gender:Receptacle; Product Range:Easy-On 501951 Series; Contact Termination Type:Surface Mount; Contact Position:-; No. of Rows:1 Row; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 350-501951-2010 501951-2010 994986-501951-2010 26AH0788
Product Name SMD Electronic Connector Circular Connectors - Circular Connectors - Housings - 501951-2010 Connector, Ffc/fpc, 20Pos, 1Row, 0.5Mm; Pitch Spacing Molex
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data