Molex Connector, Header, 4Pos, 1Mm, 1Row; Pitch Spacing Molex 501940-0407

Description
CONNECTOR, HEADER, 4POS, 1MM, 1ROW; Pitch Spacing:1mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Surface Mount; Product Range:Pico-Clasp 501940 Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HEADER, 4POS, 1MM, 1ROW; Pitch Spacing:1mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Surface Mount; Product Range:Pico-Clasp 501940 Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 4Pos, 1Mm, 1Row; Pitch Spacing Molex - 56R1163 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 4Pos, 1Mm, 1Row; Pitch Spacing Molex
56R1163
Connector, Header, 4Pos, 1Mm, 1Row; Pitch Spacing Molex 56R1163
CONNECTOR, HEADER, 4POS, 1MM, 1ROW; Pitch Spacing:1mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Surface Mount; Product Range:Pico-Clasp 501940 Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

CONNECTOR, HEADER, 4POS, 1MM, 1ROW; Pitch Spacing:1mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Surface Mount; Product Range:Pico-Clasp 501940 Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 56R1163
Product Name Connector, Header, 4Pos, 1Mm, 1Row; Pitch Spacing Molex
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Micro SD Card PCB Mount Socket -  - Rego Electronics Inc.
Specs
Product Type IC Socket
Socket Type Micro SD Card
Mounting Through-Hole
View Details
PCB Headers & Receptacles - 102699-7 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
2 suppliers
13+13 Pos. Male DIL Cable Housing, Screw-Lok - G125-3242696M1 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 2.8 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
DDR4 TH - 10148733-0301P13LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Through-Hole
View Details