Connector
Manufacturer: Molex, LLC
Win Source Part Number: 1128947-501940-0407
Manufacturer Homepage: www.molex.com
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
4 Pos 1mm SMD Shrouded Header, Vertical, Solder, 1A, 50V Product overview: 501940-0407 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 50V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 1A, 50V, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-501940-0407 can be used for catalog matching and distributor lookup.
CONNECTOR, HEADER, 4POS, 1MM, 1ROW; Connector Systems:Signal; Pitch Spacing:1mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Surface Mount Straight; Product Range:Pico-Clasp 501940 Series; Contact Plating:-RoHS Compliant: Yes
| Powell Electronics, Inc. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | 501940-0407 | 1128947-501940-0407 | 2027-501940-0407 | 41AH6305 |
| Product Name | Rectangular Connectors - 501940-0407 | SMD 1A 50V Electronic Connector | Connector, Header, 4Pos, 1Mm, 1Row; Connector Systems Molex | |
| Connector Type | Rectangular Connectors, Heavy Duty |