Molex Circular Connectors - Circular Connectors - Housings - 501931-4070 501931-4070

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1177760-501931-4070 Number of Positions: 40 Pitch: 1.25 mm Color: Natural Connector Type: Receptacle, Socket Number of Rows: 2 Termination: Solder Current Rating: 1 A Number of Contacts: 40 Gender: Receptacle Length: 29.05 mm Housing Material: Polyamide Number of Circuits: 40 Orientation: Vertical Contact Plating: Gold Housing Color: Natural Contact Resistance: 20 mΩ Contact Gender: Female Plating: Tin Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 501931-4070.; 5019314070; Country of Origin: JP Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Depth: 8.85 mm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -25 °C Schedule B: 8536694040 Voltage Rating (AC): 50 V Max Voltage Rating (AC): 50 V Max Voltage Rating (DC): 50 V REACH SVHC: No SVHC Flammability Rating: UL94 V-0 Glow Wire Compliant: Non-compliant Max Operating Temperature: 85 °C
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1177760-501931-4070 Number of Positions: 40 Pitch: 1.25 mm Color: Natural Connector Type: Receptacle, Socket Number of Rows: 2 Termination: Solder Current Rating: 1 A Number of Contacts: 40 Gender: Receptacle Length: 29.05 mm Housing Material: Polyamide Number of Circuits: 40 Orientation: Vertical Contact Plating: Gold Housing Color: Natural Contact Resistance: 20 mΩ Contact Gender: Female Plating: Tin Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 501931-4070.; 5019314070; Country of Origin: JP Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Depth: 8.85 mm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -25 °C Schedule B: 8536694040 Voltage Rating (AC): 50 V Max Voltage Rating (AC): 50 V Max Voltage Rating (DC): 50 V REACH SVHC: No SVHC Flammability Rating: UL94 V-0 Glow Wire Compliant: Non-compliant Max Operating Temperature: 85 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - Circular Connectors - Housings - 501931-4070 - 1177760-501931-4070 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 501931-4070
1177760-501931-4070
Circular Connectors - Circular Connectors - Housings - 501931-4070 1177760-501931-4070
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1177760-501931-4070 Number of Positions: 40 Pitch: 1.25 mm Color: Natural Connector Type: Receptacle, Socket Number of Rows: 2 Termination: Solder Current Rating: 1 A Number of Contacts: 40 Gender: Receptacle Length: 29.05 mm Housing Material: Polyamide Number of Circuits: 40 Orientation: Vertical Contact Plating: Gold Housing Color: Natural Contact Resistance: 20 mΩ Contact Gender: Female Plating: Tin Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 501931-4070.; 5019314070; Country of Origin: JP Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Depth: 8.85 mm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -25 °C Schedule B: 8536694040 Voltage Rating (AC): 50 V Max Voltage Rating (AC): 50 V Max Voltage Rating (DC): 50 V REACH SVHC: No SVHC Flammability Rating: UL94 V-0 Glow Wire Compliant: Non-compliant Max Operating Temperature: 85 °C

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1177760-501931-4070
Number of Positions: 40
Pitch: 1.25 mm
Color: Natural
Connector Type: Receptacle, Socket
Number of Rows: 2
Termination: Solder
Current Rating: 1 A
Number of Contacts: 40
Gender: Receptacle
Length: 29.05 mm
Housing Material: Polyamide
Number of Circuits: 40
Orientation: Vertical
Contact Plating: Gold
Housing Color: Natural
Contact Resistance: 20 mΩ
Contact Gender: Female
Plating: Tin
Categories: Circular Connectors - Housings
Alternative Parts (Cross-Reference): 501931-4070.; 5019314070;
Country of Origin: JP
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Depth: 8.85 mm
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -25 °C
Schedule B: 8536694040
Voltage Rating (AC): 50 V
Max Voltage Rating (AC): 50 V
Max Voltage Rating (DC): 50 V
REACH SVHC: No SVHC
Flammability Rating: UL94 V-0
Glow Wire Compliant: Non-compliant
Max Operating Temperature: 85 °C

Buy Now
Connector, Rcpt, 40Pos, 2Row, 1.25Mm; Pitch Spacing Molex - 80Y0061 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 40Pos, 2Row, 1.25Mm; Pitch Spacing Molex
80Y0061
Connector, Rcpt, 40Pos, 2Row, 1.25Mm; Pitch Spacing Molex 80Y0061
CONNECTOR, RCPT, 40POS, 2ROW, 1.25MM; Pitch Spacing:1.25mm; No. of Contacts:40Contacts; Gender:Receptacle; Product Range:Duo-Clasp 501931 Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated RoHS Compliant: Yes

CONNECTOR, RCPT, 40POS, 2ROW, 1.25MM; Pitch Spacing:1.25mm; No. of Contacts:40Contacts; Gender:Receptacle; Product Range:Duo-Clasp 501931 Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Rcpt, 40Pos, 2Row, 1.25Mm; Pitch Spacing Molex - 80Y0062 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 40Pos, 2Row, 1.25Mm; Pitch Spacing Molex
80Y0062
Connector, Rcpt, 40Pos, 2Row, 1.25Mm; Pitch Spacing Molex 80Y0062
CONNECTOR, RCPT, 40POS, 2ROW, 1.25MM; Pitch Spacing:1.25mm; No. of Contacts:40Contacts; Gender:Receptacle; Product Range:Duo-Clasp 501931 Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated RoHS Compliant: Yes

CONNECTOR, RCPT, 40POS, 2ROW, 1.25MM; Pitch Spacing:1.25mm; No. of Contacts:40Contacts; Gender:Receptacle; Product Range:Duo-Clasp 501931 Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated RoHS Compliant: Yes

Supplier's Site Datasheet
1.25 W/b S/t Rec 40Ckt Embstp Pkg / Molex Molex - 44AJ7712 - Newark, An Avnet Company
Chicago, IL, United States
1.25 W/b S/t Rec 40Ckt Embstp Pkg / Molex Molex
44AJ7712
1.25 W/b S/t Rec 40Ckt Embstp Pkg / Molex Molex 44AJ7712
1.25 W/B S/T REC 40CKT EMBSTP PKG / MOLEX

1.25 W/B S/T REC 40CKT EMBSTP PKG / MOLEX

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1177760-501931-4070 80Y0061 44AJ7712
Product Name Circular Connectors - Circular Connectors - Housings - 501931-4070 Connector, Rcpt, 40Pos, 2Row, 1.25Mm; Pitch Spacing Molex 1.25 W/b S/t Rec 40Ckt Embstp Pkg / Molex Molex
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Standard Housings Purple - 1327G23 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Industrial Circular Connectors - 1115757 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details