Molex Connector, Rcpt, 30Pos, 2Row, 1.25Mm; Pitch Spacing Molex 501931-3070

Description
CONNECTOR, RCPT, 30POS, 2ROW, 1.25MM; Pitch Spacing:1.25mm; No. of Contacts:30Contacts; Gender:Receptacle; Product Range:Duo-Clasp 501931 Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RCPT, 30POS, 2ROW, 1.25MM; Pitch Spacing:1.25mm; No. of Contacts:30Contacts; Gender:Receptacle; Product Range:Duo-Clasp 501931 Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Rcpt, 30Pos, 2Row, 1.25Mm; Pitch Spacing Molex - 80Y0060 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 30Pos, 2Row, 1.25Mm; Pitch Spacing Molex
80Y0060
Connector, Rcpt, 30Pos, 2Row, 1.25Mm; Pitch Spacing Molex 80Y0060
CONNECTOR, RCPT, 30POS, 2ROW, 1.25MM; Pitch Spacing:1.25mm; No. of Contacts:30Contacts; Gender:Receptacle; Product Range:Duo-Clasp 501931 Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated RoHS Compliant: Yes

CONNECTOR, RCPT, 30POS, 2ROW, 1.25MM; Pitch Spacing:1.25mm; No. of Contacts:30Contacts; Gender:Receptacle; Product Range:Duo-Clasp 501931 Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Rcpt, 30Pos, 2Row, 1.25Mm; Pitch Spacing Molex - 80Y0059 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 30Pos, 2Row, 1.25Mm; Pitch Spacing Molex
80Y0059
Connector, Rcpt, 30Pos, 2Row, 1.25Mm; Pitch Spacing Molex 80Y0059
CONNECTOR, RCPT, 30POS, 2ROW, 1.25MM; Pitch Spacing:1.25mm; No. of Contacts:30Contacts; Gender:Receptacle; Product Range:Duo-Clasp 501931 Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated RoHS Compliant: Yes

CONNECTOR, RCPT, 30POS, 2ROW, 1.25MM; Pitch Spacing:1.25mm; No. of Contacts:30Contacts; Gender:Receptacle; Product Range:Duo-Clasp 501931 Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 80Y0060
Product Name Connector, Rcpt, 30Pos, 2Row, 1.25Mm; Pitch Spacing Molex
Termination Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCK-MG-086-4 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Blade Type Power Connector Assemblies - 2243-1300G2-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 6 AWG
View Details
3 suppliers
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details