Molex Contact, Pin, 26Awg, Crimp; Product Range Molex 501930-1100

Description
CONTACT, PIN, 26AWG, CRIMP; Product Range:Duo-Clasp 501930 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:26AWG; Contact Plating:Gold Plated Contacts; For Use With:Molex Duo-Clasp 501929 & 503110 SeriesRoHS Compliant: Yes
Datasheet
Description
CONTACT, PIN, 26AWG, CRIMP; Product Range:Duo-Clasp 501930 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:26AWG; Contact Plating:Gold Plated Contacts; For Use With:Molex Duo-Clasp 501929 & 503110 SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Pin, 26Awg, Crimp; Product Range Molex - 80Y0055 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 26Awg, Crimp; Product Range Molex
80Y0055
Contact, Pin, 26Awg, Crimp; Product Range Molex 80Y0055
CONTACT, PIN, 26AWG, CRIMP; Product Range:Duo-Clasp 501930 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:26AWG; Contact Plating:Gold Plated Contacts; For Use With:Molex Duo-Clasp 501929 & 503110 SeriesRoHS Compliant: Yes

CONTACT, PIN, 26AWG, CRIMP; Product Range:Duo-Clasp 501930 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:26AWG; Contact Plating:Gold Plated Contacts; For Use With:Molex Duo-Clasp 501929 & 503110 SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Pin, 26Awg, Crimp; Product Range Molex - 80Y0056 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 26Awg, Crimp; Product Range Molex
80Y0056
Contact, Pin, 26Awg, Crimp; Product Range Molex 80Y0056
CONTACT, PIN, 26AWG, CRIMP; Product Range:Duo-Clasp 501930 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:26AWG; Contact Plating:Gold Plated Contacts; For Use With:Molex Duo-Clasp 501929 & 503110 SeriesRoHS Compliant: Yes

CONTACT, PIN, 26AWG, CRIMP; Product Range:Duo-Clasp 501930 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:26AWG; Contact Plating:Gold Plated Contacts; For Use With:Molex Duo-Clasp 501929 & 503110 SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 80Y0055
Product Name Contact, Pin, 26Awg, Crimp; Product Range Molex
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

BNC Female Panel Receptacle, Printed Circuit Mount - SALE-9233PC - E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Board Mount Connector
Gender Male / Plug; Female / Jack
View Details
SAE Hermetic Terminal Seal - 27407 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
Current Rating 750.0 amps
View Details
SMA (F) B/H RF 1.13MM CABLE NICKLE PLATED CONNECTOR - ET-SFS-BH-5NP - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details
Power Entry Modules (PEM) - 486-3-104-370-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details