Molex Connector, Fpc, 51Pos, 1Row, 0.3Mm; Pitch Spacing Molex 501912-5190

Description
Connector
Request a Quote
Description
Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connector, Fpc, 51Pos, 1Row, 0.3Mm; Pitch Spacing Molex - 88T2643 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Fpc, 51Pos, 1Row, 0.3Mm; Pitch Spacing Molex
88T2643
Connector, Fpc, 51Pos, 1Row, 0.3Mm; Pitch Spacing Molex 88T2643
CONNECTOR, FPC, 51POS, 1ROW, 0.3MM; Pitch Spacing:0.3mm; No. of Contacts:51Contacts; Gender:Receptacle; Product Range:Easy-On 501912 Series; Contact Termination Type:Surface Mount; Contact Position:Bottom; No. of Rows:1 Row RoHS Compliant: Yes

CONNECTOR, FPC, 51POS, 1ROW, 0.3MM; Pitch Spacing:0.3mm; No. of Contacts:51Contacts; Gender:Receptacle; Product Range:Easy-On 501912 Series; Contact Termination Type:Surface Mount; Contact Position:Bottom; No. of Rows:1 Row RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 501912-5190 88T2643
Product Name Connector, Fpc, 51Pos, 1Row, 0.3Mm; Pitch Spacing Molex
Termination Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 336189 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Outer square plug adapter 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details