Molex FFC, FPC (FlatFlexible) Connectors - 501912-3390 501912-3390

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
FFC, FPC (FlatFlexible) Connectors - 501912-3390 - 1005891-501912-3390 - Win Source Electronics
Laguna Hills, CA, United States
FFC, FPC (FlatFlexible) Connectors - 501912-3390
1005891-501912-3390
FFC, FPC (FlatFlexible) Connectors - 501912-3390 1005891-501912-3390
Manufacturer: Molex Connector Corporation Win Source Part Number: 1005891-501912-3390 Packaging: Reel - TR Number of Positions: 33 Pitch: 0.012" (0.30mm) Features: Solder Retention Termination: Solder Contact Finish: Gold Voltage Rating: 50V Current Rating: 0.2A Flat Flex Type: FPC Connector/Contact Type: Contacts, Bottom FFC, FCB Thickness: 0.20mm Locking Feature: Flip Lock Cable End Type: Tapered Housing Material: Polymer, Glass Filled Actuator Material: Polymer, Glass Filled Material Flammability Rating: UL94 V-0 Mounting: Surface Mount, Right Angle Mating Cycles: 20 Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -20°C to 85°C Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Molex Connector Corporation
Win Source Part Number: 1005891-501912-3390
Packaging: Reel - TR
Number of Positions: 33
Pitch: 0.012" (0.30mm)
Features: Solder Retention
Termination: Solder
Contact Finish: Gold
Voltage Rating: 50V
Current Rating: 0.2A
Flat Flex Type: FPC
Connector/Contact Type: Contacts, Bottom
FFC, FCB Thickness: 0.20mm
Locking Feature: Flip Lock
Cable End Type: Tapered
Housing Material: Polymer, Glass Filled
Actuator Material: Polymer, Glass Filled
Material Flammability Rating: UL94 V-0
Mounting: Surface Mount, Right Angle
Mating Cycles: 20
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -20°C to 85°C
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
399-501912-3390
SMD Electronic Connector 399-501912-3390
33 CONTACT(S), FEMALE, RIGHT ANGLE FFC/FPC CONNECTOR, SURFACE MOUNT, ROHS COMPLIANT Product overview: 501912-3390 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-501912-3390 can be used for catalog matching and distributor lookup.

33 CONTACT(S), FEMALE, RIGHT ANGLE FFC/FPC CONNECTOR, SURFACE MOUNT, ROHS COMPLIANT Product overview: 501912-3390 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-501912-3390 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connector, Fpc, 33Pos, 1Row, 0.3Mm; Pitch Spacing Molex - 58R1250 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Fpc, 33Pos, 1Row, 0.3Mm; Pitch Spacing Molex
58R1250
Connector, Fpc, 33Pos, 1Row, 0.3Mm; Pitch Spacing Molex 58R1250
CONNECTOR, FPC, 33POS, 1ROW, 0.3MM; Pitch Spacing:0.3mm; No. of Contacts:33Contacts; Gender:Receptacle; Product Range:Easy-On 501912 Series; Contact Termination Type:Surface Mount; Contact Position:Bottom; No. of Rows:1 Row RoHS Compliant: Yes

CONNECTOR, FPC, 33POS, 1ROW, 0.3MM; Pitch Spacing:0.3mm; No. of Contacts:33Contacts; Gender:Receptacle; Product Range:Easy-On 501912 Series; Contact Termination Type:Surface Mount; Contact Position:Bottom; No. of Rows:1 Row RoHS Compliant: Yes

Supplier's Site
FFC, FPC (Flat Flexible) Connector Assemblies - 501912-3390 - ODG (Origin Data Global)
Shenzhen, China
FFC, FPC (Flat Flexible) Connector Assemblies
501912-3390
FFC, FPC (Flat Flexible) Connector Assemblies 501912-3390
0.3 FPC E/O HSGASSYGOLDPLT33CKTE

0.3 FPC E/O HSGASSYGOLDPLT33CKTE

Supplier's Site
Conn FPC Connector SKT 33 POS 0.6mm Solder RA SMD Embossed T/R - 514-501912-3390 - Utmel Electronic Limited
Hong Kong, China
Conn FPC Connector SKT 33 POS 0.6mm Solder RA SMD Embossed T/R
514-501912-3390
Conn FPC Connector SKT 33 POS 0.6mm Solder RA SMD Embossed T/R 514-501912-3390
Conn FPC Connector SKT 33 POS 0.6mm Solder RA SMD Embossed T/R

Conn FPC Connector SKT 33 POS 0.6mm Solder RA SMD Embossed T/R

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 501912-3390 1005891-501912-3390 399-501912-3390 58R1250 501912-3390 514-501912-3390
Product Name FFC, FPC (FlatFlexible) Connectors - 501912-3390 SMD Electronic Connector Connector, Fpc, 33Pos, 1Row, 0.3Mm; Pitch Spacing Molex FFC, FPC (Flat Flexible) Connector Assemblies Conn FPC Connector SKT 33 POS 0.6mm Solder RA SMD Embossed T/R
Termination Solder Solder Surface Mount Solder
Mounting Surface Mount, Right Angle
Voltage Rating 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 45A Right Angle and Vertical PCB Contacts Tin Plated Vertical - 1335G1 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
3-Prong Straight Connector, 15 Amp 125 Volt 5-15R with Green Neon Light - 5631 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details