Molex FFC, FPC (FlatFlexible) Connectors - 501912-2590 501912-2590

Description
Manufacturer: Molex Connector Corporation Win Source Part Number: 1005890-501912-2590 Packaging: Reel - TR Number of Positions: 25 Pitch: 0.012" (0.30mm) Features: Solder Retention Termination: Solder Contact Finish: Gold Voltage Rating: 50V Current Rating: 0.2A Flat Flex Type: FPC Connector/Contact Type: Contacts, Bottom FFC, FCB Thickness: 0.20mm Locking Feature: Flip Lock Cable End Type: Tapered Housing Material: Polymer, Glass Filled Actuator Material: Polymer, Glass Filled Material Flammability Rating: UL94 V-0 Mounting: Surface Mount, Right Angle Mating Cycles: 20 Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -20°C to 85°C Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Molex Connector Corporation Win Source Part Number: 1005890-501912-2590 Packaging: Reel - TR Number of Positions: 25 Pitch: 0.012" (0.30mm) Features: Solder Retention Termination: Solder Contact Finish: Gold Voltage Rating: 50V Current Rating: 0.2A Flat Flex Type: FPC Connector/Contact Type: Contacts, Bottom FFC, FCB Thickness: 0.20mm Locking Feature: Flip Lock Cable End Type: Tapered Housing Material: Polymer, Glass Filled Actuator Material: Polymer, Glass Filled Material Flammability Rating: UL94 V-0 Mounting: Surface Mount, Right Angle Mating Cycles: 20 Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -20°C to 85°C Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FFC, FPC (FlatFlexible) Connectors - 501912-2590 - 1005890-501912-2590 - Win Source Electronics
Laguna Hills, CA, United States
FFC, FPC (FlatFlexible) Connectors - 501912-2590
1005890-501912-2590
FFC, FPC (FlatFlexible) Connectors - 501912-2590 1005890-501912-2590
Manufacturer: Molex Connector Corporation Win Source Part Number: 1005890-501912-2590 Packaging: Reel - TR Number of Positions: 25 Pitch: 0.012" (0.30mm) Features: Solder Retention Termination: Solder Contact Finish: Gold Voltage Rating: 50V Current Rating: 0.2A Flat Flex Type: FPC Connector/Contact Type: Contacts, Bottom FFC, FCB Thickness: 0.20mm Locking Feature: Flip Lock Cable End Type: Tapered Housing Material: Polymer, Glass Filled Actuator Material: Polymer, Glass Filled Material Flammability Rating: UL94 V-0 Mounting: Surface Mount, Right Angle Mating Cycles: 20 Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -20°C to 85°C Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Molex Connector Corporation
Win Source Part Number: 1005890-501912-2590
Packaging: Reel - TR
Number of Positions: 25
Pitch: 0.012" (0.30mm)
Features: Solder Retention
Termination: Solder
Contact Finish: Gold
Voltage Rating: 50V
Current Rating: 0.2A
Flat Flex Type: FPC
Connector/Contact Type: Contacts, Bottom
FFC, FCB Thickness: 0.20mm
Locking Feature: Flip Lock
Cable End Type: Tapered
Housing Material: Polymer, Glass Filled
Actuator Material: Polymer, Glass Filled
Material Flammability Rating: UL94 V-0
Mounting: Surface Mount, Right Angle
Mating Cycles: 20
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -20°C to 85°C
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
458-501912-2590
SMD Electronic Connector 458-501912-2590
25 CONTACT(S), FEMALE, RIGHT ANGLE FFC/FPC CONNECTOR, SURFACE MOUNT, ROHS COMPLIANT Product overview: 501912-2590 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Flat Flex Jumpers, Cables (FFC, FPC). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 458-501912-2590 can be used for catalog matching and distributor lookup.

25 CONTACT(S), FEMALE, RIGHT ANGLE FFC/FPC CONNECTOR, SURFACE MOUNT, ROHS COMPLIANT Product overview: 501912-2590 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Flat Flex Jumpers, Cables (FFC, FPC). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 458-501912-2590 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Ffc / Fpc Board Connector, Right Angle, Easy-On Series, Surface Mount, Receptacle, 25, Bottom Molex - 28W4700 - Newark, An Avnet Company
Chicago, IL, United States
Ffc / Fpc Board Connector, Right Angle, Easy-On Series, Surface Mount, Receptacle, 25, Bottom Molex
28W4700
Ffc / Fpc Board Connector, Right Angle, Easy-On Series, Surface Mount, Receptacle, 25, Bottom Molex 28W4700
FFC / FPC Board Connector, Right Angle, Easy-On Series, Surface Mount, Receptacle, 25, Bottom

FFC / FPC Board Connector, Right Angle, Easy-On Series, Surface Mount, Receptacle, 25, Bottom

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1005890-501912-2590 458-501912-2590 501912-2590 28W4700
Product Name FFC, FPC (FlatFlexible) Connectors - 501912-2590 SMD Electronic Connector Ffc / Fpc Board Connector, Right Angle, Easy-On Series, Surface Mount, Receptacle, 25, Bottom Molex
Termination Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin 2.5mm Right Angle Pogo Pin Female -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Mating Connector/Plugs - Bx4S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details