21 Pos, 0.6mm Pitch, RA FFC/FPC Receptacle, SMT Product overview: 501912-2190 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-501912-2190 can be used for catalog matching and distributor lookup.
Connector
Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1141641-501912-2190
Packaging: Tape and Reel
Number of Positions: 21
Pitch: 600 µm
Number of Rows: 1
Termination: Solder
Contact Material: Copper
Voltage Rating: 50 V
Current Rating: 200 mA
Number of Contacts: 21
Gender: Receptacle
Length: 8.4 mm
Housing Material: Polymer
Actuator Material: Glass, Polymer
Number of Circuits: 21
Orientation: Right Angle
Contact Plating: Gold
Housing Color: Black
Contact Resistance: 80 mΩ
Material: Thermoplastic
Plating: Gold
Categories: FFC,FPC(FlatFlexible
Country of Origin: JP
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Depth: 3.85 mm
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -20 °C
Schedule B: 8536694040
Voltage Rating (AC): 50 V
Max Voltage Rating (AC): 50 V
Max Voltage Rating (DC): 50 V
REACH SVHC: Unknown
Wire/Cable Type: Straight
ELV: Compliant
Flammability Rating: UL94 V-0
Contact Location: Bottom
Max Operating Temperature: 85 °C
Stackable: No
| ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 399-501912-2190 | 501912-2190 | 1141641-501912-2190 |
| Product Name | Electronic Connector | FFC, FPC (FlatFlexible) Connectors - 501912-2190 | |
| Termination | Solder | Solder |