Molex Connector, Fpc, 15Pos, 1Row, 0.3Mm; Pitch Spacing Molex 501912-1590

Description
Connector
Request a Quote
Description
Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connector, Fpc, 15Pos, 1Row, 0.3Mm; Pitch Spacing Molex - 58R1245 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Fpc, 15Pos, 1Row, 0.3Mm; Pitch Spacing Molex
58R1245
Connector, Fpc, 15Pos, 1Row, 0.3Mm; Pitch Spacing Molex 58R1245
CONNECTOR, FPC, 15POS, 1ROW, 0.3MM; Pitch Spacing:0.3mm; No. of Contacts:15Contacts; Gender:Receptacle; Product Range:Easy-On 501912 Series; Contact Termination Type:Surface Mount; Contact Position:Bottom; No. of Rows:1 Row RoHS Compliant: Yes

CONNECTOR, FPC, 15POS, 1ROW, 0.3MM; Pitch Spacing:0.3mm; No. of Contacts:15Contacts; Gender:Receptacle; Product Range:Easy-On 501912 Series; Contact Termination Type:Surface Mount; Contact Position:Bottom; No. of Rows:1 Row RoHS Compliant: Yes

Supplier's Site
Ffc / Fpc Board Connector, Right Angle, Easy-On Series, Surface Mount, Receptacle, 15, Bottom Molex - 28W4695 - Newark, An Avnet Company
Chicago, IL, United States
Ffc / Fpc Board Connector, Right Angle, Easy-On Series, Surface Mount, Receptacle, 15, Bottom Molex
28W4695
Ffc / Fpc Board Connector, Right Angle, Easy-On Series, Surface Mount, Receptacle, 15, Bottom Molex 28W4695
FFC / FPC Board Connector, Right Angle, Easy-On Series, Surface Mount, Receptacle, 15, Bottom

FFC / FPC Board Connector, Right Angle, Easy-On Series, Surface Mount, Receptacle, 15, Bottom

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 501912-1590 58R1245 28W4695
Product Name Connector, Fpc, 15Pos, 1Row, 0.3Mm; Pitch Spacing Molex Ffc / Fpc Board Connector, Right Angle, Easy-On Series, Surface Mount, Receptacle, 15, Bottom Molex
Termination Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products