Molex Wtb Conn, Header, 18Pos, 2Row, 2Mm; Pitch Spacing Molex 501876-1840

Description
WTB CONN, HEADER, 18POS, 2ROW, 2MM; Pitch Spacing:2mm; No. of Contacts:18Contacts; Gender:Header; Product Range:iGrid 501876 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts; RoHS Compliant: Yes
Description
WTB CONN, HEADER, 18POS, 2ROW, 2MM; Pitch Spacing:2mm; No. of Contacts:18Contacts; Gender:Header; Product Range:iGrid 501876 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wtb Conn, Header, 18Pos, 2Row, 2Mm; Pitch Spacing Molex - 39AH6310 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Conn, Header, 18Pos, 2Row, 2Mm; Pitch Spacing Molex
39AH6310
Wtb Conn, Header, 18Pos, 2Row, 2Mm; Pitch Spacing Molex 39AH6310
WTB CONN, HEADER, 18POS, 2ROW, 2MM; Pitch Spacing:2mm; No. of Contacts:18Contacts; Gender:Header; Product Range:iGrid 501876 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts; RoHS Compliant: Yes

WTB CONN, HEADER, 18POS, 2ROW, 2MM; Pitch Spacing:2mm; No. of Contacts:18Contacts; Gender:Header; Product Range:iGrid 501876 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 39AH6310
Product Name Wtb Conn, Header, 18Pos, 2Row, 2Mm; Pitch Spacing Molex
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

676 Series TSSOP Devices Dual Pinch ZIF -  - Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 12000 Mohms
Contact Resistance 30 milliohms
View Details
Micro SIM Card PCB Mount Socket - 80440GIH-061T-121L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull
Number of Contacts 6
View Details
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1341338-20021121-00014C8LF - Win Source Electronics
Specs
Product Type IC Headers
Mounting Surface Mount
Voltage Rating 125 volts
View Details
2 suppliers
Elastomeric PCB Connectors - ZEBRA® Connector, Carbon - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Current Rating 0.0050 amps
Insulation Resistance 1.00E7 Mohms
View Details