Molex Electronic Connector 501876-1640

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Singapore, Singapore
Electronic Connector
2027-501876-1640
Electronic Connector 2027-501876-1640
16 Pos 2mm RA Solder Thru-Hole Header Product overview: 501876-1640 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-501876-1640 can be used for catalog matching and distributor lookup.

16 Pos 2mm RA Solder Thru-Hole Header Product overview: 501876-1640 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-501876-1640 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - 501876-1640 - 856259-501876-1640 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 501876-1640
856259-501876-1640
Rectangular Connectors - 501876-1640 856259-501876-1640
Manufacturer: Molex, LLC Win Source Part Number: 856259-501876-1640 Series: * Package: Tray Categories: Uncategorized ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 1 REACH Status: REACH info available upon request HTSUS: 8536.69.4040

Manufacturer: Molex, LLC
Win Source Part Number: 856259-501876-1640
Series: *
Package: Tray
Categories: Uncategorized
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 1
REACH Status: REACH info available upon request
HTSUS: 8536.69.4040

Buy Now Datasheet
Wtb Conn, Header, 16Pos, 2Row, 2Mm; Connector Systems Molex - 11R8299 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Conn, Header, 16Pos, 2Row, 2Mm; Connector Systems Molex
11R8299
Wtb Conn, Header, 16Pos, 2Row, 2Mm; Connector Systems Molex 11R8299
WTB CONN, HEADER, 16POS, 2ROW, 2MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:iGrid 501876 Series RoHS Compliant: Yes

WTB CONN, HEADER, 16POS, 2ROW, 2MM; Connector Systems:Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:iGrid 501876 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 501876-1640 2027-501876-1640 856259-501876-1640 11R8299
Product Name Electronic Connector Rectangular Connectors - 501876-1640 Wtb Conn, Header, 16Pos, 2Row, 2Mm; Connector Systems Molex
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 9 Pins, In-Vacuum, Female Pins - A2375-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Power Entry Modules (PEM) - 486-3-109-557-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 2.0 amps
View Details
2 suppliers
MIL-DTL-24308 (D-Sub) -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
View Details