Molex 2A 250V Electronic Connector 501876-1040

Description
10 Pos 2 Row RA Header, 2mm Pitch, Male Pin, Solder, 2A, 250V Product overview: 501876-1040 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2A, 250V, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-501876-1040 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
10 Pos 2 Row RA Header, 2mm Pitch, Male Pin, Solder, 2A, 250V Product overview: 501876-1040 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2A, 250V, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-501876-1040 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2A 250V Electronic Connector
2027-501876-1040
2A 250V Electronic Connector 2027-501876-1040
10 Pos 2 Row RA Header, 2mm Pitch, Male Pin, Solder, 2A, 250V Product overview: 501876-1040 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2A, 250V, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-501876-1040 can be used for catalog matching and distributor lookup.

10 Pos 2 Row RA Header, 2mm Pitch, Male Pin, Solder, 2A, 250V Product overview: 501876-1040 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2A, 250V, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-501876-1040 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Rectangular Connectors - 501876-1040 - 856256-501876-1040 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 501876-1040
856256-501876-1040
Rectangular Connectors - 501876-1040 856256-501876-1040
Manufacturer: Molex, LLC Win Source Part Number: 856256-501876-1040 Series: * Package: Tray Categories: Uncategorized ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 1 REACH Status: REACH info available upon request HTSUS: 8536.69.4040

Manufacturer: Molex, LLC
Win Source Part Number: 856256-501876-1040
Series: *
Package: Tray
Categories: Uncategorized
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 1
REACH Status: REACH info available upon request
HTSUS: 8536.69.4040

Buy Now Datasheet
2.0 W/b Dual R/a Plg Hsg Assy 10Ckt Rohs Compliant Molex - 26AC8107 - Newark, An Avnet Company
Chicago, IL, United States
2.0 W/b Dual R/a Plg Hsg Assy 10Ckt Rohs Compliant Molex
26AC8107
2.0 W/b Dual R/a Plg Hsg Assy 10Ckt Rohs Compliant Molex 26AC8107
2.0 W/B DUAL R/A PLG HSG ASSY 10CKT ROHS COMPLIANT: YES

2.0 W/B DUAL R/A PLG HSG ASSY 10CKT ROHS COMPLIANT: YES

Supplier's Site Datasheet
2.0 W/b Dual R/a Plg Hsg Assy 10Ckt Molex - 78AC0016 - Newark, An Avnet Company
Chicago, IL, United States
2.0 W/b Dual R/a Plg Hsg Assy 10Ckt Molex
78AC0016
2.0 W/b Dual R/a Plg Hsg Assy 10Ckt Molex 78AC0016
2.0 W/B Dual R/A Plg Hsg Assy 10Ckt

2.0 W/B Dual R/A Plg Hsg Assy 10Ckt

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2027-501876-1040 501876-1040 856256-501876-1040 26AC8107
Product Name 2A 250V Electronic Connector Rectangular Connectors - 501876-1040 2.0 W/b Dual R/a Plg Hsg Assy 10Ckt Rohs Compliant Molex
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products