CONNECTOR, FFC, 80POS, 1ROW, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:80Contacts;
CONN, FFC, R/A, 80POS, 1ROW, 0.5MM ROHS COMPLIANT: YES
CONN, FFC, R/A, 80POS, 1ROW, 0.5MM ROHS COMPLIANT: YES
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 56R1140 | 80AH3366 |
| Product Name | Connector, Ffc, 80Pos, 1Row, 0.5Mm; Pitch Spacing Molex | Conn, Ffc, R/a, 80Pos, 1Row, 0.5Mm Rohs Compliant Molex |
| Termination | Surface Mount |