Molex Conn, Ffc, R/a, 50Pos, 1Row, 0.5Mm Rohs Compliant Molex 501864-5081

Description
Connector
Request a Quote
Description
Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Conn, Ffc, R/a, 50Pos, 1Row, 0.5Mm Rohs Compliant Molex - 82AH2669 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Ffc, R/a, 50Pos, 1Row, 0.5Mm Rohs Compliant Molex
82AH2669
Conn, Ffc, R/a, 50Pos, 1Row, 0.5Mm Rohs Compliant Molex 82AH2669
CONN, FFC, R/A, 50POS, 1ROW, 0.5MM ROHS COMPLIANT: YES

CONN, FFC, R/A, 50POS, 1ROW, 0.5MM ROHS COMPLIANT: YES

Supplier's Site
Conn, Ffc, R/a, 50Pos, 1Row, 0.5Mm Rohs Compliant Molex - 80AH3365 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Ffc, R/a, 50Pos, 1Row, 0.5Mm Rohs Compliant Molex
80AH3365
Conn, Ffc, R/a, 50Pos, 1Row, 0.5Mm Rohs Compliant Molex 80AH3365
CONN, FFC, R/A, 50POS, 1ROW, 0.5MM ROHS COMPLIANT: YES

CONN, FFC, R/A, 50POS, 1ROW, 0.5MM ROHS COMPLIANT: YES

Supplier's Site
Connector, Ffc, 50Pos, 1Row, 0.5Mm; Pitch Spacing Molex - 56R1138 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Ffc, 50Pos, 1Row, 0.5Mm; Pitch Spacing Molex
56R1138
Connector, Ffc, 50Pos, 1Row, 0.5Mm; Pitch Spacing Molex 56R1138
CONNECTOR, FFC, 50POS, 1ROW, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:50Contacts; Gender:Receptacle; Product Range:Easy-On 501864 Series; Contact Termination Type:Surface Mount; Contact Position:Bottom; No. of Rows:1 Row RoHS Compliant: Yes

CONNECTOR, FFC, 50POS, 1ROW, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:50Contacts; Gender:Receptacle; Product Range:Easy-On 501864 Series; Contact Termination Type:Surface Mount; Contact Position:Bottom; No. of Rows:1 Row RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 501864-5081 82AH2669 56R1138
Product Name Conn, Ffc, R/a, 50Pos, 1Row, 0.5Mm Rohs Compliant Molex Connector, Ffc, 50Pos, 1Row, 0.5Mm; Pitch Spacing Molex
Termination Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Interconnect Input/Output Connectors - USB 2.0 Single Port Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; USB
Gender Female / Jack
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
BNC T-Adapter: Female, Male, Female - 9238 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details