Connector
0.5 FFC To Board Ra Type 30Ckt EmbsTpPkg RoHS Compliant: Yes
CONN, FFC, R/A, 30POS, 1ROW, 0.5MM ROHS COMPLIANT: YES
CONN, FFC, R/A, 30POS, 1ROW, 0.5MM ROHS COMPLIANT: YES
CONNECTOR, FFC, 30POS, 1ROW, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:30Contacts;
FFC & FPC Connectors 0.5 FFC To Board Ra Type 30Ckt EmbsTpPkg
| Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 501864-3092 | 78AC0014 | 56R1136 | 501864-3092 |
| Product Name | 0.5 Ffc To Board Ra Type 30Ckt Embstppkg Rohs Compliant Molex | Connector, Ffc, 30Pos, 1Row, 0.5Mm; Pitch Spacing Molex | Connectors | |
| Termination | Surface Mount |