Molex Circular Connectors - Circular Connectors - Housings - 501864-3091 501864-3091

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Circular Connectors - Circular Connectors - Housings - 501864-3091 - 981853-501864-3091 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 501864-3091
981853-501864-3091
Circular Connectors - Circular Connectors - Housings - 501864-3091 981853-501864-3091
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 981853-501864-3091 Packaging: Tape & Reel (TR) Number of Positions: 30 Pitch: 500 µm Number of Rows: 1 Termination: Solder Contact Material: Bronze, Gold Voltage Rating: 50 V Current Rating: 3 A Number of Contacts: 30 Gender: Female Length: 23 mm Housing Material: Polymer Number of Circuits: 30 Orientation: Right Angle, Vertical Contact Plating: Gold Housing Color: Black Material: Bronze Plating: Gold Categories: Circular Connectors - Housings Country of Origin: JP Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 8 mm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Voltage Rating (AC): 50 V Max Voltage Rating (DC): 5.05 kV REACH SVHC: Unknown ELV: Compliant Flammability Rating: UL94 V-0 Glow Wire Compliant: Non-compliant Contact Location: Bottom Stackable: No

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 981853-501864-3091
Packaging: Tape & Reel (TR)
Number of Positions: 30
Pitch: 500 µm
Number of Rows: 1
Termination: Solder
Contact Material: Bronze, Gold
Voltage Rating: 50 V
Current Rating: 3 A
Number of Contacts: 30
Gender: Female
Length: 23 mm
Housing Material: Polymer
Number of Circuits: 30
Orientation: Right Angle, Vertical
Contact Plating: Gold
Housing Color: Black
Material: Bronze
Plating: Gold
Categories: Circular Connectors - Housings
Country of Origin: JP
Halogen Free: Low Halogen
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 8 mm
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Voltage Rating (AC): 50 V
Max Voltage Rating (DC): 5.05 kV
REACH SVHC: Unknown
ELV: Compliant
Flammability Rating: UL94 V-0
Glow Wire Compliant: Non-compliant
Contact Location: Bottom
Stackable: No

Buy Now
0.5 Ffc To Board Ra Type 30Ckt Embstppkg Molex - 28W0280 - Newark, An Avnet Company
Chicago, IL, United States
0.5 Ffc To Board Ra Type 30Ckt Embstppkg Molex
28W0280
0.5 Ffc To Board Ra Type 30Ckt Embstppkg Molex 28W0280
0.5 FFC To Board RA Type 30Ckt EmbsTpPkg

0.5 FFC To Board RA Type 30Ckt EmbsTpPkg

Supplier's Site
Connector, Ffc/fpc, 30Pos, 1Row, 0.5Mm Rohs Compliant Molex - 03AH4106 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Ffc/fpc, 30Pos, 1Row, 0.5Mm Rohs Compliant Molex
03AH4106
Connector, Ffc/fpc, 30Pos, 1Row, 0.5Mm Rohs Compliant Molex 03AH4106
CONNECTOR, FFC/FPC, 30POS, 1ROW, 0.5MM ROHS COMPLIANT: YES

CONNECTOR, FFC/FPC, 30POS, 1ROW, 0.5MM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Connector, Ffc, 30Pos, 1Row, 0.5Mm; Pitch Spacing Molex - 02AH7361 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Ffc, 30Pos, 1Row, 0.5Mm; Pitch Spacing Molex
02AH7361
Connector, Ffc, 30Pos, 1Row, 0.5Mm; Pitch Spacing Molex 02AH7361
CONNECTOR, FFC, 30POS, 1ROW, 0.5MM; PITCH SPACING:0.5MM; NO. OF CONTACTS:30CONTACTS; GENDER:RECEPTACLE; PRODUCT RANGE:EASY-ON 501864 SERIES; CONTACT TERMINATION TYPE:SURFACE MOUNT; CONTACT POSITION:BOTTOM; NO. OF ROWS:1 ROW; CONTACT ROHS COMPLIANT: YES

CONNECTOR, FFC, 30POS, 1ROW, 0.5MM; PITCH SPACING:0.5MM; NO. OF CONTACTS:30CONTACTS; GENDER:RECEPTACLE; PRODUCT RANGE:EASY-ON 501864 SERIES; CONTACT TERMINATION TYPE:SURFACE MOUNT; CONTACT POSITION:BOTTOM; NO. OF ROWS:1 ROW; CONTACT ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 501864-3091 981853-501864-3091 28W0280 02AH7361
Product Name Circular Connectors - Circular Connectors - Housings - 501864-3091 0.5 Ffc To Board Ra Type 30Ckt Embstppkg Molex Connector, Ffc, 30Pos, 1Row, 0.5Mm; Pitch Spacing Molex
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details