Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1214314-501828-0101
Connector Type: Connector, Crimp, Power
Termination: Crimp
Contact Material: Brass
Voltage Rating: 25 V
Current Rating: 12 A
Gender: Male
Length: 27 mm
Shielding: Unshielded
Orientation: Straight
Contact Plating: Tin
Body Material: Brass
Body Plating: Tin
Insulation: Non-Insulated
Material: Brass
Plating: Tin
Categories: Custom Parts
Case / Package: 0101
Alternative Parts (Cross-Reference): 501828-0101.; 5018280101;
Country of Origin: JP
Halogen Free: Low Halogen
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Depth: 3.9 mm
Lead Free: Lead Free
Mount: Cable
RoHS: Compliant
Min Operating Temperature: -30 °C
REACH SVHC: Unknown
Wire/Cable Gauge: 16 AWG
ELV: Compliant
Plating Thickness: 889 mm
Max Operating Temperature: 105 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1214314-501828-0101 |
| Product Name | Custom Parts - Custom Parts (0 - A) - 501828-0101 |