CONNECTOR, FFC, RECEPTACLE, 50 POSITION, 1ROW; Pitch Spacing:0.5mm; No. of Contacts:50Contacts;
CONN, FFC, 50POS, 1ROW, 0.5MM ROHS COMPLIANT: YES
CONN, FFC, 50POS, 1ROW, 0.5MM ROHS COMPLIANT: YES
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 28X2799 | 82AH2666 |
| Product Name | Connector, Ffc, Receptacle, 50 Position, 1Row; Pitch Spacing Molex | Conn, Ffc, 50Pos, 1Row, 0.5Mm Rohs Compliant Molex |
| Termination | Surface Mount |