Molex 0.5Ffc/board Sttypew/ground30Cktembstppk Molex 501786-3091

Description
Connector
Request a Quote
Description
Connector
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Molex 02AH7357 is a 30-position, 1-row FFC-to-board connector designed for surface mount applications. It features a 0.50mm pitch spacing and is constructed with a black liquid crystal polymer housing. The connector is equipped with grounding terminals and has gold plating for both mating and termination areas. It supports a maximum current of 0.5A and a voltage rating of 50V AC (RMS)/DC. The operating temperature range is from -40°C to +105°C, making it suitable for various environments. The connector is polarized to the PCB and includes a PCB locator for secure mounting. It is packaged in embossed tape on a reel for convenient handling. This connector requires a custom FFC with notches for proper operation.

Datasheet Summary
Powered by GS/AI

The Molex 02AH7357 is a 30-position, 1-row FFC-to-board connector designed for surface mount applications. It features a 0.50mm pitch spacing and is constructed with a black liquid crystal polymer housing. The connector is equipped with grounding terminals and has gold plating for both mating and termination areas. It supports a maximum current of 0.5A and a voltage rating of 50V AC (RMS)/DC. The operating temperature range is from -40°C to +105°C, making it suitable for various environments. The connector is polarized to the PCB and includes a PCB locator for secure mounting. It is packaged in embossed tape on a reel for convenient handling. This connector requires a custom FFC with notches for proper operation.

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
0.5Ffc/board Sttypew/ground30Cktembstppk Molex - 28W0272 - Newark, An Avnet Company
Chicago, IL, United States
0.5Ffc/board Sttypew/ground30Cktembstppk Molex
28W0272
0.5Ffc/board Sttypew/ground30Cktembstppk Molex 28W0272
0.5FFC/Board STTypeW/Ground30CktE mbsTpPk

0.5FFC/Board STTypeW/Ground30CktEmbsTpPk

Supplier's Site
Connector, Ffc/fpc, 30Pos, 1Row, 0.5Mm Rohs Compliant Molex - 03AH4103 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Ffc/fpc, 30Pos, 1Row, 0.5Mm Rohs Compliant Molex
03AH4103
Connector, Ffc/fpc, 30Pos, 1Row, 0.5Mm Rohs Compliant Molex 03AH4103
CONNECTOR, FFC/FPC, 30POS, 1ROW, 0.5MM ROHS COMPLIANT: YES

CONNECTOR, FFC/FPC, 30POS, 1ROW, 0.5MM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Connector, Ffc, 30Pos, 1Row, 0.5Mm; Pitch Spacing Molex - 02AH7357 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Ffc, 30Pos, 1Row, 0.5Mm; Pitch Spacing Molex
02AH7357
Connector, Ffc, 30Pos, 1Row, 0.5Mm; Pitch Spacing Molex 02AH7357
CONNECTOR, FFC, 30POS, 1ROW, 0.5MM; PITCH SPACING:0.5MM; NO. OF CONTACTS:30CONTACTS; GENDER:RECEPTACLE; PRODUCT RANGE:EASY-ON 501786 SERIES; CONTACT TERMINATION TYPE:SURFACE MOUNT; CONTACT POSITION:-; NO. OF ROWS:1 ROW; CONTACT ROHS COMPLIANT: YES

CONNECTOR, FFC, 30POS, 1ROW, 0.5MM; PITCH SPACING:0.5MM; NO. OF CONTACTS:30CONTACTS; GENDER:RECEPTACLE; PRODUCT RANGE:EASY-ON 501786 SERIES; CONTACT TERMINATION TYPE:SURFACE MOUNT; CONTACT POSITION:-; NO. OF ROWS:1 ROW; CONTACT ROHS COMPLIANT: YES

Supplier's Site Datasheet
0.5Ffc/board Sttypew/ground30Cktembstppk Rohs Compliant Molex - 58Y6721 - Newark, An Avnet Company
Chicago, IL, United States
0.5Ffc/board Sttypew/ground30Cktembstppk Rohs Compliant Molex
58Y6721
0.5Ffc/board Sttypew/ground30Cktembstppk Rohs Compliant Molex 58Y6721
0.5FFC/Board STTypeW/Ground30CktE mbsTpPk RoHS Compliant: Yes

0.5FFC/Board STTypeW/Ground30CktEmbsTpPk RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 501786-3091 28W0272 02AH7357
Product Name 0.5Ffc/board Sttypew/ground30Cktembstppk Molex Connector, Ffc, 30Pos, 1Row, 0.5Mm; Pitch Spacing Molex
Termination SURFACE MOUNT
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 20 Amp 125 Volt/250 Volt L14-20R - L1420C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 to 250 volts
Current Rating 20.0 amps
View Details
PCI Express - 10025026-30202TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
4 Position Hermetic Bulkhead Connector - 24201 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details