Molex Connectors, Interconnects Rectangular Connectors Rectangular Connector Contacts 5016481000

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Molex Category: Connectors, Interconnects Rectangular Connectors Rectangular Connector Contacts Series: iGrid 501648 Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 26-28 AWG Contact Finish: Tin
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Molex Category: Connectors, Interconnects Rectangular Connectors Rectangular Connector Contacts Series: iGrid 501648 Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 26-28 AWG Contact Finish: Tin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects Rectangular Connectors Rectangular Connector Contacts - 5016481000 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Rectangular Connectors Rectangular Connector Contacts
5016481000
Connectors, Interconnects Rectangular Connectors Rectangular Connector Contacts 5016481000
Alternative Parts (Cross-Reference): Cross Manufacturer: Molex Category: Connectors, Interconnects Rectangular Connectors Rectangular Connector Contacts Series: iGrid 501648 Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 26-28 AWG Contact Finish: Tin

Alternative Parts (Cross-Reference): Cross
Manufacturer: Molex
Category: Connectors, Interconnects Rectangular Connectors Rectangular Connector Contacts
Series: iGrid 501648
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Pin or Socket: Socket
Contact Termination: Crimp
Wire Gauge: 26-28 AWG
Contact Finish: Tin

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Contacts
Product Number 5016481000
Product Name Connectors, Interconnects Rectangular Connectors Rectangular Connector Contacts
Unlock Full Specs
to access all available technical data

Similar Products

D Sub Contact, Pin, Solder; For Use With Amphenol Communications Solutions - 99K7791 - Newark, An Avnet Company
Specs
Shape / Form Pin; Pin
Contact Material Brass
Plating / Coating Gold; Gold Plated Contacts
View Details
Automotive Terminals - 1-1563229-3 - TE Connectivity
Specs
Applications Motor or Generator
Plating / Coating Tin; Tin (Sn)
Thickness 0.0315 inch (0.8000 mm)
View Details