Molex Connectors 501647-1000

Description
CUT STRIP 2.0 W/B DUAL GRID RCPT CR
Request a Quote Datasheet
Description
CUT STRIP 2.0 W/B DUAL GRID RCPT CR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors - 501647-1000 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
501647-1000
Connectors 501647-1000
CUT STRIP 2.0 W/B DUAL GRID RCPT CR

CUT STRIP 2.0 W/B DUAL GRID RCPT CR

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Contact, Socket, 22Awg, Crimp; Product Range Molex - 27M2006 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 22Awg, Crimp; Product Range Molex
27M2006
Contact, Socket, 22Awg, Crimp; Product Range Molex 27M2006
CONTACT, SOCKET, 22AWG, CRIMP; Product Range:iGrid 501647 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:26AWG; Contact Termination:CrimpRoH S Compliant: Yes

CONTACT, SOCKET, 22AWG, CRIMP; Product Range:iGrid 501647 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:26AWG; Contact Termination:CrimpRoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Socket, 22Awg, Crimp; Product Range Molex - 39AK0387 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 22Awg, Crimp; Product Range Molex
39AK0387
Contact, Socket, 22Awg, Crimp; Product Range Molex 39AK0387
CONTACT, SOCKET, 22AWG, CRIMP; Product Range:iGrid 501647 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; For Use With:Molex 501646 Series Receptacle RoHS Compliant: Yes

CONTACT, SOCKET, 22AWG, CRIMP; Product Range:iGrid 501647 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; For Use With:Molex 501646 Series Receptacle RoHS Compliant: Yes

Supplier's Site
2.0 W/b Dual Grid Rcpt Crmp Terchn Molex - 92M4895 - Newark, An Avnet Company
Chicago, IL, United States
2.0 W/b Dual Grid Rcpt Crmp Terchn Molex
92M4895
2.0 W/b Dual Grid Rcpt Crmp Terchn Molex 92M4895
2.0 W/B Dual Grid Rcpt Crmp TerChn

2.0 W/B Dual Grid Rcpt Crmp TerChn

Supplier's Site
Contact, Socket, 22Awg, Crimp; Product Range Molex - 74AC2953 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 22Awg, Crimp; Product Range Molex
74AC2953
Contact, Socket, 22Awg, Crimp; Product Range Molex 74AC2953
CONTACT, SOCKET, 22AWG, CRIMP; Product Range:iGrid 501647 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; For Use With:Molex 501646 Series Receptacle RoHS Compliant: Yes

CONTACT, SOCKET, 22AWG, CRIMP; Product Range:iGrid 501647 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; For Use With:Molex 501646 Series Receptacle RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 501647-1000 501647-1000 27M2006 39AK0387 92M4895
Product Name Connectors Contact, Socket, 22Awg, Crimp; Product Range Molex Contact, Socket, 22Awg, Crimp; Product Range Molex 2.0 W/b Dual Grid Rcpt Crmp Terchn Molex
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-08 - KA-0847 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details
Outer square plug adapter 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details