Molex Wtb Housing, Rcpt, 26Pos, 2Row, 2Mm; Product Range Molex 501646-2600

Description
WTB HOUSING, RCPT, 26POS, 2ROW, 2MM; Product Range:iGrid 501646; Gender:Receptacle; No. of Positions:26Position s; Pitch Spacing:2mm; For Use With:501647, 503095 Crimp Terminals; Contact Termination Type:Crimp; No. of Rows:2Rows RoHS Compliant: Yes
Datasheet
Description
WTB HOUSING, RCPT, 26POS, 2ROW, 2MM; Product Range:iGrid 501646; Gender:Receptacle; No. of Positions:26Position s; Pitch Spacing:2mm; For Use With:501647, 503095 Crimp Terminals; Contact Termination Type:Crimp; No. of Rows:2Rows RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wtb Housing, Rcpt, 26Pos, 2Row, 2Mm; Product Range Molex - 01AH8487 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Housing, Rcpt, 26Pos, 2Row, 2Mm; Product Range Molex
01AH8487
Wtb Housing, Rcpt, 26Pos, 2Row, 2Mm; Product Range Molex 01AH8487
WTB HOUSING, RCPT, 26POS, 2ROW, 2MM; Product Range:iGrid 501646; Gender:Receptacle; No. of Positions:26Position s; Pitch Spacing:2mm; For Use With:501647, 503095 Crimp Terminals; Contact Termination Type:Crimp; No. of Rows:2Rows RoHS Compliant: Yes

WTB HOUSING, RCPT, 26POS, 2ROW, 2MM; Product Range:iGrid 501646; Gender:Receptacle; No. of Positions:26Positions; Pitch Spacing:2mm; For Use With:501647, 503095 Crimp Terminals; Contact Termination Type:Crimp; No. of Rows:2Rows RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 01AH8487
Product Name Wtb Housing, Rcpt, 26Pos, 2Row, 2Mm; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Bearing Mounting Plates, 0.625
Specs
Housing Bore / Bearing O.D. 15.87 mm (0.6250 inch)
Material Aluminum
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 100 mm (3.94 inch)
Bearing Bore / Ring O.D. 3.54 inch (90 mm)
View Details