Molex Wtb Housing, Rcpt, 24Pos, 2Row, 2Mm; Product Range Molex 501646-2400

Description
WTB HOUSING, RCPT, 24POS, 2ROW, 2MM; Product Range:iGrid 501646; Gender:Receptacle; No. of Positions:24Position s; Pitch Spacing:2mm; For Use With:501647, 503095 Crimp Terminals; Contact Termination Type:Crimp; No. of Rows:2Rows RoHS Compliant: Yes
Description
WTB HOUSING, RCPT, 24POS, 2ROW, 2MM; Product Range:iGrid 501646; Gender:Receptacle; No. of Positions:24Position s; Pitch Spacing:2mm; For Use With:501647, 503095 Crimp Terminals; Contact Termination Type:Crimp; No. of Rows:2Rows RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wtb Housing, Rcpt, 24Pos, 2Row, 2Mm; Product Range Molex - 56R1109 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Housing, Rcpt, 24Pos, 2Row, 2Mm; Product Range Molex
56R1109
Wtb Housing, Rcpt, 24Pos, 2Row, 2Mm; Product Range Molex 56R1109
WTB HOUSING, RCPT, 24POS, 2ROW, 2MM; Product Range:iGrid 501646; Gender:Receptacle; No. of Positions:24Position s; Pitch Spacing:2mm; For Use With:501647, 503095 Crimp Terminals; Contact Termination Type:Crimp; No. of Rows:2Rows RoHS Compliant: Yes

WTB HOUSING, RCPT, 24POS, 2ROW, 2MM; Product Range:iGrid 501646; Gender:Receptacle; No. of Positions:24Positions; Pitch Spacing:2mm; For Use With:501647, 503095 Crimp Terminals; Contact Termination Type:Crimp; No. of Rows:2Rows RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 56R1109
Product Name Wtb Housing, Rcpt, 24Pos, 2Row, 2Mm; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 50.8 mm (2 inch)
Bearing Bore / Ring O.D. 1.62 inch (41.27 mm)
View Details