Molex Connector, Rcpt, 16Pos, 2Row, 2Mm; Pitch Spacing Molex 501646-1600

Description
CONNECTOR, RCPT, 16POS, 2ROW, 2MM; Pitch Spacing:2mm; No. of Contacts:16Contacts; Gender:Receptacle; Product Range:iGrid 501646 Series; Contact Termination Type:Crimp; No. of Rows:2Rows; Contact Plating:-; Contact Material:-; SVHC:NoRoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RCPT, 16POS, 2ROW, 2MM; Pitch Spacing:2mm; No. of Contacts:16Contacts; Gender:Receptacle; Product Range:iGrid 501646 Series; Contact Termination Type:Crimp; No. of Rows:2Rows; Contact Plating:-; Contact Material:-; SVHC:NoRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Rcpt, 16Pos, 2Row, 2Mm; Pitch Spacing Molex - 07AH5203 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 16Pos, 2Row, 2Mm; Pitch Spacing Molex
07AH5203
Connector, Rcpt, 16Pos, 2Row, 2Mm; Pitch Spacing Molex 07AH5203
CONNECTOR, RCPT, 16POS, 2ROW, 2MM; Pitch Spacing:2mm; No. of Contacts:16Contacts; Gender:Receptacle; Product Range:iGrid 501646 Series; Contact Termination Type:Crimp; No. of Rows:2Rows; Contact Plating:-; Contact Material:-; SVHC:NoRoHS Compliant: Yes

CONNECTOR, RCPT, 16POS, 2ROW, 2MM; Pitch Spacing:2mm; No. of Contacts:16Contacts; Gender:Receptacle; Product Range:iGrid 501646 Series; Contact Termination Type:Crimp; No. of Rows:2Rows; Contact Plating:-; Contact Material:-; SVHC:NoRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 07AH5203
Product Name Connector, Rcpt, 16Pos, 2Row, 2Mm; Pitch Spacing Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 73 mm (2.87 inch)
Bearing Bore / Ring O.D. 2.56 inch (65 mm)
View Details