CONNECTOR, RCPT, 10POS, 2ROW, 2MM; Pitch Spacing:2mm; No. of Contacts:10Contacts;
CONNECTOR, RCPT, 10POS, 2ROW, 2MM; Product Range:iGrid 501646; Gender:Receptacle; No. of Positions:10Position
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bearing Rings, Housings, and Flanges |
| Product Number | 74AC2952 |
| Product Name | Connector, Rcpt, 10Pos, 2Row, 2Mm; Pitch Spacing Molex |