Molex Circular Connectors - Circular Connectors - Housings - 501645-4020 501645-4020

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 983058-501645-4020 Number of Positions: 40 Pitch: 2 mm Color: Natural Connector Type: Male Pin Number of Rows: 2 Row Spacing: 2.0066 mm Termination: Solder Fastening Type: Latch Contact Material: Brass Current Rating: 2 A Number of Contacts: 40 Gender: Male Length: 42 mm Housing Material: Polyamide Number of Circuits: 40 Orientation: Vertical Contact Plating: Tin Housing Color: Natural Weight: 2.285992 g Contact Gender: Male Plating: Tin Categories: Circular Connectors - Housings Country of Origin: VN Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 8.2 mm Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -25 °C Schedule B: 8536694040 Voltage Rating (AC): 250 V Max Voltage Rating (AC): 250 V Max Voltage Rating (DC): 250.25 kV Voltage Rating (DC): 250 V Lead Pitch: 2 mm Flammability Rating: UL94 V-0 Glow Wire Compliant: Non-compliant
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 983058-501645-4020 Number of Positions: 40 Pitch: 2 mm Color: Natural Connector Type: Male Pin Number of Rows: 2 Row Spacing: 2.0066 mm Termination: Solder Fastening Type: Latch Contact Material: Brass Current Rating: 2 A Number of Contacts: 40 Gender: Male Length: 42 mm Housing Material: Polyamide Number of Circuits: 40 Orientation: Vertical Contact Plating: Tin Housing Color: Natural Weight: 2.285992 g Contact Gender: Male Plating: Tin Categories: Circular Connectors - Housings Country of Origin: VN Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 8.2 mm Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -25 °C Schedule B: 8536694040 Voltage Rating (AC): 250 V Max Voltage Rating (AC): 250 V Max Voltage Rating (DC): 250.25 kV Voltage Rating (DC): 250 V Lead Pitch: 2 mm Flammability Rating: UL94 V-0 Glow Wire Compliant: Non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - Circular Connectors - Housings - 501645-4020 - 983058-501645-4020 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 501645-4020
983058-501645-4020
Circular Connectors - Circular Connectors - Housings - 501645-4020 983058-501645-4020
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 983058-501645-4020 Number of Positions: 40 Pitch: 2 mm Color: Natural Connector Type: Male Pin Number of Rows: 2 Row Spacing: 2.0066 mm Termination: Solder Fastening Type: Latch Contact Material: Brass Current Rating: 2 A Number of Contacts: 40 Gender: Male Length: 42 mm Housing Material: Polyamide Number of Circuits: 40 Orientation: Vertical Contact Plating: Tin Housing Color: Natural Weight: 2.285992 g Contact Gender: Male Plating: Tin Categories: Circular Connectors - Housings Country of Origin: VN Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 8.2 mm Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -25 °C Schedule B: 8536694040 Voltage Rating (AC): 250 V Max Voltage Rating (AC): 250 V Max Voltage Rating (DC): 250.25 kV Voltage Rating (DC): 250 V Lead Pitch: 2 mm Flammability Rating: UL94 V-0 Glow Wire Compliant: Non-compliant

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 983058-501645-4020
Number of Positions: 40
Pitch: 2 mm
Color: Natural
Connector Type: Male Pin
Number of Rows: 2
Row Spacing: 2.0066 mm
Termination: Solder
Fastening Type: Latch
Contact Material: Brass
Current Rating: 2 A
Number of Contacts: 40
Gender: Male
Length: 42 mm
Housing Material: Polyamide
Number of Circuits: 40
Orientation: Vertical
Contact Plating: Tin
Housing Color: Natural
Weight: 2.285992 g
Contact Gender: Male
Plating: Tin
Categories: Circular Connectors - Housings
Country of Origin: VN
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 8.2 mm
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -25 °C
Schedule B: 8536694040
Voltage Rating (AC): 250 V
Max Voltage Rating (AC): 250 V
Max Voltage Rating (DC): 250.25 kV
Voltage Rating (DC): 250 V
Lead Pitch: 2 mm
Flammability Rating: UL94 V-0
Glow Wire Compliant: Non-compliant

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Singapore, Singapore
250V Electronic Connector
2027-501645-4020
250V Electronic Connector 2027-501645-4020
2mm Shrouded Header, 40 Pos, Male, Solder, Thru-Hole, 250V Product overview: 501645-4020 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-501645-4020 can be used for catalog matching and distributor lookup.

2mm Shrouded Header, 40 Pos, Male, Solder, Thru-Hole, 250V Product overview: 501645-4020 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-501645-4020 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wtb Connector, Header, 40Pos, 2Row, 2Mm; Connector Systems Molex - 01AH9401 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Connector, Header, 40Pos, 2Row, 2Mm; Connector Systems Molex
01AH9401
Wtb Connector, Header, 40Pos, 2Row, 2Mm; Connector Systems Molex 01AH9401
WTB CONNECTOR, HEADER, 40POS, 2ROW, 2MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Through Hole Straight; Product Range:iGrid 501645 Series RoHS Compliant: Yes

WTB CONNECTOR, HEADER, 40POS, 2ROW, 2MM; Connector Systems:Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Through Hole Straight; Product Range:iGrid 501645 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 983058-501645-4020 501645-4020 2027-501645-4020 01AH9401
Product Name Circular Connectors - Circular Connectors - Housings - 501645-4020 250V Electronic Connector Wtb Connector, Header, 40Pos, 2Row, 2Mm; Connector Systems Molex
Connector Type Circular / Cylindrical Connectors Wire to Board Connector
Termination Solder Solder Through Hole Straight
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 3 PIN Straight Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
MIL-DTL-38999 Quadrax/Twinax: Differential Twinax and Quadrax Connector -  - Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector; Military Connector
View Details