Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1228123-501645-3620
Number of Positions: 36
Pitch: 2 mm
Color: Natural
Connector Type: Male Pin
Number of Rows: 2
Row Spacing: 2.0066 mm
Termination: Solder
Fastening Type: Latch
Contact Material: Brass
Current Rating: 2 A
Number of Contacts: 36
Gender: Male
Length: 38 mm
Housing Material: Nylon
Number of Circuits: 36
Orientation: Vertical
Contact Plating: Tin
Housing Color: Natural
Plating: Tin
Categories: Circular Connectors - Housings
Alternative Parts (Cross-Reference): 5016453620;
Country of Origin: VN
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Depth: 8.2 mm
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -25 °C
Voltage Rating (AC): 250 V
Max Voltage Rating (AC): 250 V
Max Voltage Rating (DC): 250.25 kV
Voltage Rating (DC): 250 V
REACH SVHC: No SVHC
Lead Pitch: 2 mm
Glow Wire Compliant: Non-compliant
Max Operating Temperature: 85 °C
2mm Shrouded Header, 36 Pos, Vertical, Solder, Thru-Hole Product overview: 501645-3620 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-501645-3620 can be used for catalog matching and distributor lookup.
Connector
2.0 W/B DualGridPlugHsgAssy3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1228123-501645-3620 | 2027-501645-3620 | 501645-3620 | 95M2471 |
| Product Name | Circular Connectors - Circular Connectors - Housings - 501645-3620 | Electronic Connector | 2.0 W/b Dualgridplughsgassy36Ckt Molex | |
| Connector Type | Circular / Cylindrical Connectors | |||
| Termination | Solder | Solder | ||
| Mounting | Through Hole |