Molex 2A Electronic Connector 501645-3420

Description
34 Pos 2mm Shrouded Header, Vertical, Thru-Hole, 2A Product overview: 501645-3420 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2A, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-501645-3420 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
34 Pos 2mm Shrouded Header, Vertical, Thru-Hole, 2A Product overview: 501645-3420 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2A, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-501645-3420 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2A Electronic Connector
2027-501645-3420
2A Electronic Connector 2027-501645-3420
34 Pos 2mm Shrouded Header, Vertical, Thru-Hole, 2A Product overview: 501645-3420 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2A, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-501645-3420 can be used for catalog matching and distributor lookup.

34 Pos 2mm Shrouded Header, Vertical, Thru-Hole, 2A Product overview: 501645-3420 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2A, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-501645-3420 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circular Connectors - Circular Connectors - Housings - 501645-3420 - 967017-501645-3420 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 501645-3420
967017-501645-3420
Circular Connectors - Circular Connectors - Housings - 501645-3420 967017-501645-3420
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 967017-501645-3420 Number of Positions: 34 Pitch: 2 mm Color: Natural Connector Type: Male Pin Number of Rows: 2 Row Spacing: 2.0066 mm Termination: Solder Fastening Type: Latch Contact Material: Brass Current Rating: 2 A Number of Contacts: 34 Gender: Male Length: 36 mm Housing Material: Nylon Number of Circuits: 34 Orientation: Vertical Contact Plating: Tin Housing Color: Natural Plating: Tin Categories: Circular Connectors - Housings Country of Origin: VN Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 8.2 mm Mount: Through Hole RoHS: Compliant Min Operating Temperature: -25 °C Schedule B: 8536694040 Voltage Rating (AC): 250 V Max Voltage Rating (AC): 250 V Max Voltage Rating (DC): 250.25 kV Voltage Rating (DC): 250 V Lead Pitch: 2 mm Glow Wire Compliant: Non-compliant

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 967017-501645-3420
Number of Positions: 34
Pitch: 2 mm
Color: Natural
Connector Type: Male Pin
Number of Rows: 2
Row Spacing: 2.0066 mm
Termination: Solder
Fastening Type: Latch
Contact Material: Brass
Current Rating: 2 A
Number of Contacts: 34
Gender: Male
Length: 36 mm
Housing Material: Nylon
Number of Circuits: 34
Orientation: Vertical
Contact Plating: Tin
Housing Color: Natural
Plating: Tin
Categories: Circular Connectors - Housings
Country of Origin: VN
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 8.2 mm
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -25 °C
Schedule B: 8536694040
Voltage Rating (AC): 250 V
Max Voltage Rating (AC): 250 V
Max Voltage Rating (DC): 250.25 kV
Voltage Rating (DC): 250 V
Lead Pitch: 2 mm
Glow Wire Compliant: Non-compliant

Buy Now
Wtb Connector, Header, 34Pos, 2Row, 2Mm; Connector Systems Molex - 01AH9400 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Connector, Header, 34Pos, 2Row, 2Mm; Connector Systems Molex
01AH9400
Wtb Connector, Header, 34Pos, 2Row, 2Mm; Connector Systems Molex 01AH9400
WTB CONNECTOR, HEADER, 34POS, 2ROW, 2MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:34Contacts; Contact Termination Type:Through Hole Straight; Product Range:iGrid 501645 Series RoHS Compliant: Yes

WTB CONNECTOR, HEADER, 34POS, 2ROW, 2MM; Connector Systems:Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:34Contacts; Contact Termination Type:Through Hole Straight; Product Range:iGrid 501645 Series RoHS Compliant: Yes

Supplier's Site Datasheet
2.0 W/b Dual Grid Plug Hsgassy34Ckt Molex/woodhead - 78AC3837 - Newark, An Avnet Company
Chicago, IL, United States
2.0 W/b Dual Grid Plug Hsgassy34Ckt Molex/woodhead
78AC3837
2.0 W/b Dual Grid Plug Hsgassy34Ckt Molex/woodhead 78AC3837
2.0 W/B Dual Grid Plug HsgAssy34Ckt

2.0 W/B Dual Grid Plug HsgAssy34Ckt

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2027-501645-3420 967017-501645-3420 01AH9400 78AC3837
Product Name 2A Electronic Connector Circular Connectors - Circular Connectors - Housings - 501645-3420 Wtb Connector, Header, 34Pos, 2Row, 2Mm; Connector Systems Molex 2.0 W/b Dual Grid Plug Hsgassy34Ckt Molex/woodhead
Gender Male / Plug
Termination Solder Solder Through Hole Straight
Current Rating 2.0 amps 2.0 amps
Unlock Full Specs
to access all available technical data

Similar Products