Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 999810-501645-2820
Number of Positions: 28
Pitch: 2 mm
Color: Natural
Connector Type: Male Pin
Number of Rows: 2
Row Spacing: 2.0066 mm
Termination: Solder
Fastening Type: Latch
Contact Material: Brass
Current Rating: 2 A
Number of Contacts: 28
Length: 30 mm
Housing Material: Nylon
Number of Circuits: 28
Orientation: Vertical
Contact Plating: Tin
Housing Color: Natural
Weight: 1.6572 g
Plating: Tin
Categories: Circular Connectors - Housings
Alternative Parts (Cross-Reference): 2-292252-8; 2-292141-8; 501645-2220; 2-292252-4; 2-292252-2; 5018762840501645-282
Country of Origin: VN
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 8.2 mm
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -25 °C
Voltage Rating (AC): 250 V
Max Voltage Rating (AC): 250 V
Max Voltage Rating (DC): 250.25 kV
Voltage Rating (DC): 250 V
Lead Pitch: 2 mm
Glow Wire Compliant: Non-compliant
Connector
28 Pos 2mm Shrouded Header, Vertical, Thru-Hole, 2A Product overview: 501645-2820 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2A, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-501645-2820 can be used for catalog matching and distributor lookup.
CONNECTOR, HEADER, 28POS, 2ROW, 2MM; Connector Systems:Wire-to-Boar
| Win Source Electronics | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 999810-501645-2820 | 501645-2820 | 2027-501645-2820 | 01AH2235 |
| Product Name | Circular Connectors - Circular Connectors - Housings - 501645-2820 | 2A Electronic Connector | Connector, Header, 28Pos, 2Row, 2Mm; Connector Systems Molex | |
| Connector Type | Circular / Cylindrical Connectors | Wire to Board Connector |