Molex Wtb Connector, Header, 26Pos, 2Row, 2Mm; Connector Systems Molex 501645-2620

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Wtb Connector, Header, 26Pos, 2Row, 2Mm; Connector Systems Molex - 01AH9397 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Connector, Header, 26Pos, 2Row, 2Mm; Connector Systems Molex
01AH9397
Wtb Connector, Header, 26Pos, 2Row, 2Mm; Connector Systems Molex 01AH9397
WTB CONNECTOR, HEADER, 26POS, 2ROW, 2MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Contact Termination Type:Through Hole Straight; Product Range:iGrid 501645 Series RoHS Compliant: Yes

WTB CONNECTOR, HEADER, 26POS, 2ROW, 2MM; Connector Systems:Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Contact Termination Type:Through Hole Straight; Product Range:iGrid 501645 Series RoHS Compliant: Yes

Supplier's Site Datasheet
2.0 W/b Dual Grid Plug Hsgassy26Ckt Molex - 95M2470 - Newark, An Avnet Company
Chicago, IL, United States
2.0 W/b Dual Grid Plug Hsgassy26Ckt Molex
95M2470
2.0 W/b Dual Grid Plug Hsgassy26Ckt Molex 95M2470
2.0 W/B Dual Grid Plug HsgAssy26Ckt

2.0 W/B Dual Grid Plug HsgAssy26Ckt

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 501645-2620 01AH9397 95M2470
Product Name Wtb Connector, Header, 26Pos, 2Row, 2Mm; Connector Systems Molex 2.0 W/b Dual Grid Plug Hsgassy26Ckt Molex
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin Straight Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
SHV Coaxial Connector, Bakeable, Air-side, 7,500 Volts, 3 Amps - A0843-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 7500 volts
Current Rating 3.0 amps
View Details
LHS/LHZ Series: Rack and Panel Blind Mating Modular Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details