Molex Circular Connectors - Circular Connectors - Housings - 501645-2221 501645-2221

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 998065-501645-2221 Number of Positions: 22 Pitch: 2.0066 mm Color: Black Connector Type: Male Pin Number of Rows: 2 Row Spacing: 2.0066 mm Termination: Solder Fastening Type: Latch Number of Contacts: 22 Gender: Male Housing Material: Nylon Number of Circuits: 22 Orientation: Vertical Contact Plating: Tin Contact Gender: Male Plating: Tin Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): TMM-111-01-T-D; DF11Z-22DP-2V(27); M20-9721146; BDL-111-T-E; TMM-112-01-T-D; M22-2581005501645222 1; Country of Origin: VN Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Mount: Through Hole RoHS: Compliant
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 998065-501645-2221 Number of Positions: 22 Pitch: 2.0066 mm Color: Black Connector Type: Male Pin Number of Rows: 2 Row Spacing: 2.0066 mm Termination: Solder Fastening Type: Latch Number of Contacts: 22 Gender: Male Housing Material: Nylon Number of Circuits: 22 Orientation: Vertical Contact Plating: Tin Contact Gender: Male Plating: Tin Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): TMM-111-01-T-D; DF11Z-22DP-2V(27); M20-9721146; BDL-111-T-E; TMM-112-01-T-D; M22-2581005501645222 1; Country of Origin: VN Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Mount: Through Hole RoHS: Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - Circular Connectors - Housings - 501645-2221 - 998065-501645-2221 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 501645-2221
998065-501645-2221
Circular Connectors - Circular Connectors - Housings - 501645-2221 998065-501645-2221
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 998065-501645-2221 Number of Positions: 22 Pitch: 2.0066 mm Color: Black Connector Type: Male Pin Number of Rows: 2 Row Spacing: 2.0066 mm Termination: Solder Fastening Type: Latch Number of Contacts: 22 Gender: Male Housing Material: Nylon Number of Circuits: 22 Orientation: Vertical Contact Plating: Tin Contact Gender: Male Plating: Tin Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): TMM-111-01-T-D; DF11Z-22DP-2V(27); M20-9721146; BDL-111-T-E; TMM-112-01-T-D; M22-2581005501645222 1; Country of Origin: VN Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Mount: Through Hole RoHS: Compliant

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 998065-501645-2221
Number of Positions: 22
Pitch: 2.0066 mm
Color: Black
Connector Type: Male Pin
Number of Rows: 2
Row Spacing: 2.0066 mm
Termination: Solder
Fastening Type: Latch
Number of Contacts: 22
Gender: Male
Housing Material: Nylon
Number of Circuits: 22
Orientation: Vertical
Contact Plating: Tin
Contact Gender: Male
Plating: Tin
Categories: Circular Connectors - Housings
Alternative Parts (Cross-Reference): TMM-111-01-T-D; DF11Z-22DP-2V(27); M20-9721146; BDL-111-T-E; TMM-112-01-T-D; M22-25810055016452221;
Country of Origin: VN
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Shortage
Mount: Through Hole
RoHS: Compliant

Buy Now
Singapore, Singapore
Electronic Connector
316-501645-2221
Electronic Connector 316-501645-2221
Conn Shrouded Header (4 Sides) HDR 22 POS 2mm Solder ST Thru-Hole Tray Product overview: 501645-2221 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-501645-2221 can be used for catalog matching and distributor lookup.

Conn Shrouded Header (4 Sides) HDR 22 POS 2mm Solder ST Thru-Hole Tray Product overview: 501645-2221 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-501645-2221 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
2.0 W/b Dlgridplghsgassy22Cktblk Rohs Compliant Molex - 58R1235 - Newark, An Avnet Company
Chicago, IL, United States
2.0 W/b Dlgridplghsgassy22Cktblk Rohs Compliant Molex
58R1235
2.0 W/b Dlgridplghsgassy22Cktblk Rohs Compliant Molex 58R1235
2.0 W/B DlGridPlgHsgAssy22Ck tBlk RoHS Compliant: Yes

2.0 W/B DlGridPlgHsgAssy22CktBlk RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 998065-501645-2221 316-501645-2221 501645-2221 58R1235
Product Name Circular Connectors - Circular Connectors - Housings - 501645-2221 Electronic Connector 2.0 W/b Dlgridplghsgassy22Cktblk Rohs Compliant Molex
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 6 Positions Slim Type - 80203-508I6B3L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - SMT Pogo Pin 10mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
19 Position Hermetic Bulkhead Connector - 24020 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm N Straight Plug - 150410 - PIC Wire & Cable
Specs
Geometry Straight
View Details