Conn Shrouded Header (4 Sides) HDR 20 POS 2mm Solder ST Top Entry Thru-Hole iGrid™ Tray Product overview: 501645-2020 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-501645-2020 can be used for catalog matching and distributor lookup.
Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 972636-501645-2020
Number of Positions: 20
Pitch: 2 mm
Color: Natural
Connector Type: Male Pin
Number of Rows: 2
Row Spacing: 2.0066 mm
Termination: Solder
Fastening Type: Latch
Contact Material: Brass
Current Rating: 2 A
Number of Contacts: 20
Length: 22 mm
Housing Material: Polyamide
Number of Circuits: 20
Orientation: Vertical
Contact Plating: Tin
Housing Color: Natural
Plating: Tin
Categories: Circular Connectors - Housings
Country of Origin: VN
Popularity: Low
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 8.2 mm
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -25 °C
Voltage Rating (AC): 250 V
Max Voltage Rating (AC): 250 V
Max Voltage Rating (DC): 250.25 kV
Voltage Rating (DC): 250 V
Lead Pitch: 2 mm
Glow Wire Compliant: Non-compliant
Connector
CONNECTOR, HEADER, 20POS, 2ROW, 2MM; Connector Systems:Wire-to-Boar
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2027-501645-2020 | 972636-501645-2020 | 501645-2020 | 58R1233 |
| Product Name | Electronic Connector | Circular Connectors - Circular Connectors - Housings - 501645-2020 | Connector, Header, 20Pos, 2Row, 2Mm; Connector Systems Molex | |
| Connector Type | Circular / Cylindrical Connectors | Wire to Board Connector |