Molex Circular Connectors - Circular Connectors - Housings - 501645-1820 501645-1820

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1127912-501645-1820 Number of Positions: 18 Pitch: 2 mm Color: Natural Connector Type: Male Pin Number of Rows: 2 Row Spacing: 2.0066 mm Termination: Solder Fastening Type: Latch Contact Material: Brass Current Rating: 2 A Number of Contacts: 18 Gender: Male Length: 20 mm Housing Material: Nylon Number of Circuits: 18 Orientation: Vertical Contact Plating: Tin Housing Color: Natural Plating: Tin Categories: Circular Connectors - Housings Country of Origin: VN Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Depth: 8.2 mm Mount: Through Hole RoHS: Compliant Min Operating Temperature: -25 °C Voltage Rating (AC): 250 V Max Voltage Rating (AC): 250 V Max Voltage Rating (DC): 250.25 kV Voltage Rating (DC): 250 V Lead Pitch: 2 mm Glow Wire Compliant: Non-compliant Max Operating Temperature: 85 °C
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1127912-501645-1820 Number of Positions: 18 Pitch: 2 mm Color: Natural Connector Type: Male Pin Number of Rows: 2 Row Spacing: 2.0066 mm Termination: Solder Fastening Type: Latch Contact Material: Brass Current Rating: 2 A Number of Contacts: 18 Gender: Male Length: 20 mm Housing Material: Nylon Number of Circuits: 18 Orientation: Vertical Contact Plating: Tin Housing Color: Natural Plating: Tin Categories: Circular Connectors - Housings Country of Origin: VN Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Depth: 8.2 mm Mount: Through Hole RoHS: Compliant Min Operating Temperature: -25 °C Voltage Rating (AC): 250 V Max Voltage Rating (AC): 250 V Max Voltage Rating (DC): 250.25 kV Voltage Rating (DC): 250 V Lead Pitch: 2 mm Glow Wire Compliant: Non-compliant Max Operating Temperature: 85 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - Circular Connectors - Housings - 501645-1820 - 1127912-501645-1820 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 501645-1820
1127912-501645-1820
Circular Connectors - Circular Connectors - Housings - 501645-1820 1127912-501645-1820
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1127912-501645-1820 Number of Positions: 18 Pitch: 2 mm Color: Natural Connector Type: Male Pin Number of Rows: 2 Row Spacing: 2.0066 mm Termination: Solder Fastening Type: Latch Contact Material: Brass Current Rating: 2 A Number of Contacts: 18 Gender: Male Length: 20 mm Housing Material: Nylon Number of Circuits: 18 Orientation: Vertical Contact Plating: Tin Housing Color: Natural Plating: Tin Categories: Circular Connectors - Housings Country of Origin: VN Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Depth: 8.2 mm Mount: Through Hole RoHS: Compliant Min Operating Temperature: -25 °C Voltage Rating (AC): 250 V Max Voltage Rating (AC): 250 V Max Voltage Rating (DC): 250.25 kV Voltage Rating (DC): 250 V Lead Pitch: 2 mm Glow Wire Compliant: Non-compliant Max Operating Temperature: 85 °C

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1127912-501645-1820
Number of Positions: 18
Pitch: 2 mm
Color: Natural
Connector Type: Male Pin
Number of Rows: 2
Row Spacing: 2.0066 mm
Termination: Solder
Fastening Type: Latch
Contact Material: Brass
Current Rating: 2 A
Number of Contacts: 18
Gender: Male
Length: 20 mm
Housing Material: Nylon
Number of Circuits: 18
Orientation: Vertical
Contact Plating: Tin
Housing Color: Natural
Plating: Tin
Categories: Circular Connectors - Housings
Country of Origin: VN
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Depth: 8.2 mm
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -25 °C
Voltage Rating (AC): 250 V
Max Voltage Rating (AC): 250 V
Max Voltage Rating (DC): 250.25 kV
Voltage Rating (DC): 250 V
Lead Pitch: 2 mm
Glow Wire Compliant: Non-compliant
Max Operating Temperature: 85 °C

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Singapore, Singapore
Electronic Connector
2027-501645-1820
Electronic Connector 2027-501645-1820
Conn Shrouded Header (4 Sides) HDR 18 POS 2mm Solder ST Thru-Hole iGrid™ Tray Product overview: 501645-1820 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-501645-1820 can be used for catalog matching and distributor lookup.

Conn Shrouded Header (4 Sides) HDR 18 POS 2mm Solder ST Thru-Hole iGrid™ Tray Product overview: 501645-1820 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-501645-1820 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wtb Conn, Header, 18Pos, 2Row, 2Mm; Connector Systems Molex - 58R1231 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Conn, Header, 18Pos, 2Row, 2Mm; Connector Systems Molex
58R1231
Wtb Conn, Header, 18Pos, 2Row, 2Mm; Connector Systems Molex 58R1231
WTB CONN, HEADER, 18POS, 2ROW, 2MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:18Contacts; Contact Termination Type:Through Hole Straight; Product Range:iGrid 501645 Series RoHS Compliant: Yes

WTB CONN, HEADER, 18POS, 2ROW, 2MM; Connector Systems:Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:18Contacts; Contact Termination Type:Through Hole Straight; Product Range:iGrid 501645 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1127912-501645-1820 501645-1820 2027-501645-1820 58R1231
Product Name Circular Connectors - Circular Connectors - Housings - 501645-1820 Electronic Connector Wtb Conn, Header, 18Pos, 2Row, 2Mm; Connector Systems Molex
Connector Type Circular / Cylindrical Connectors Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

ALTH DIN Rail - 2511120 - Galco Industrial Electronics
Specs
Connector Type DIN Connector
View Details
Nicomatic North America
View Details
D-Sub, D-Shaped Connector Adapters - 2084-BB-MMNM9-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details
Powerpole ® 15-45 Standard Housings Orange - 1327G17 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers