Molex Connectors Miscellaneous 501645-1220

Description
2.0 W/B DUAL GRID PLUG HSGASS 12CKTBEIGE
Request a Quote Datasheet
Description
2.0 W/B DUAL GRID PLUG HSGASS 12CKTBEIGE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Miscellaneous - 501645-1220 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Miscellaneous
501645-1220
Connectors Miscellaneous 501645-1220
2.0 W/B DUAL GRID PLUG HSGASS 12CKTBEIGE

2.0 W/B DUAL GRID PLUG HSGASS 12CKTBEIGE

Buy Now
Rectangular Connectors - 501645-1220 - 844700-501645-1220 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 501645-1220
844700-501645-1220
Rectangular Connectors - 501645-1220 844700-501645-1220
Manufacturer: Molex, LLC Win Source Part Number: 844700-501645-1220 Series: * Package: Bulk Categories: Uncategorized ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 1 REACH Status: REACH info available upon request HTSUS: 8536.69.4040

Manufacturer: Molex, LLC
Win Source Part Number: 844700-501645-1220
Series: *
Package: Bulk
Categories: Uncategorized
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 1
REACH Status: REACH info available upon request
HTSUS: 8536.69.4040

Buy Now Datasheet
Singapore, Singapore
Through-Hole Electronic Connector
2027-501645-1220
Through-Hole Electronic Connector 2027-501645-1220
12 Pos 2 Row Male Header, 2mm Pitch, Through Hole, Solder Product overview: 501645-1220 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-501645-1220 can be used for catalog matching and distributor lookup.

12 Pos 2 Row Male Header, 2mm Pitch, Through Hole, Solder Product overview: 501645-1220 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-501645-1220 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Wtb Connector, Header, 12Pos, 2Row, 2Mm; Connector Systems Molex - 58R1228 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Connector, Header, 12Pos, 2Row, 2Mm; Connector Systems Molex
58R1228
Wtb Connector, Header, 12Pos, 2Row, 2Mm; Connector Systems Molex 58R1228
WTB CONNECTOR, HEADER, 12POS, 2ROW, 2MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole Straight; Product Range:iGrid 501645 Series RoHS Compliant: Yes

WTB CONNECTOR, HEADER, 12POS, 2ROW, 2MM; Connector Systems:Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole Straight; Product Range:iGrid 501645 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 501645-1220 844700-501645-1220 2027-501645-1220 501645-1220 58R1228
Product Name Connectors Miscellaneous Rectangular Connectors - 501645-1220 Through-Hole Electronic Connector Wtb Connector, Header, 12Pos, 2Row, 2Mm; Connector Systems Molex
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A0103-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Voltage Rating 30 volts
View Details
2 suppliers
Connector/Terminal/Pin - 969202 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Cable Connectors - NCE-MB-B1200-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details