Molex Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors 501628-5191

Description
Win Source Part Number: 963672-501628-5191 Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors Series: * Package: Bulk Standard Package: 1 Alternative Parts (Cross-Reference): 502250-5191; 5019124590; XF3B-5145-31AE; XF3A-5155-41A; 502250-4191; XF3C-5145-41A; 501628-3991501628519 1; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: Vendor Undefined REACH Status: REACH info available upon request HTSUS: 8536.69.4040 Mfr: Molex Other Names: 2266-501628-5191 RoHS Status: RoHS non-compliant
Request a Quote
Description
Win Source Part Number: 963672-501628-5191 Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors Series: * Package: Bulk Standard Package: 1 Alternative Parts (Cross-Reference): 502250-5191; 5019124590; XF3B-5145-31AE; XF3A-5155-41A; 502250-4191; XF3C-5145-41A; 501628-3991501628519 1; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: Vendor Undefined REACH Status: REACH info available upon request HTSUS: 8536.69.4040 Mfr: Molex Other Names: 2266-501628-5191 RoHS Status: RoHS non-compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - 963672-501628-5191 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors
963672-501628-5191
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors 963672-501628-5191
Win Source Part Number: 963672-501628-5191 Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors Series: * Package: Bulk Standard Package: 1 Alternative Parts (Cross-Reference): 502250-5191; 5019124590; XF3B-5145-31AE; XF3A-5155-41A; 502250-4191; XF3C-5145-41A; 501628-3991501628519 1; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: Vendor Undefined REACH Status: REACH info available upon request HTSUS: 8536.69.4040 Mfr: Molex Other Names: 2266-501628-5191 RoHS Status: RoHS non-compliant

Win Source Part Number: 963672-501628-5191
Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors
Series: *
Package: Bulk
Standard Package: 1
Alternative Parts (Cross-Reference): 502250-5191; 5019124590; XF3B-5145-31AE; XF3A-5155-41A; 502250-4191; XF3C-5145-41A; 501628-39915016285191;
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: Vendor Undefined
REACH Status: REACH info available upon request
HTSUS: 8536.69.4040
Mfr: Molex
Other Names: 2266-501628-5191
RoHS Status: RoHS non-compliant

Buy Now
Singapore, Singapore
SMD Electronic Connector
458-501628-5191
SMD Electronic Connector 458-501628-5191
Conn FPC Connector SKT 51 POS 0.3mm Solder RA SMD Easy-On™ T/R Product overview: 501628-5191 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Flat Flex Jumpers, Cables (FFC, FPC). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 458-501628-5191 can be used for catalog matching and distributor lookup.

Conn FPC Connector SKT 51 POS 0.3mm Solder RA SMD Easy-On™ T/R Product overview: 501628-5191 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Flat Flex Jumpers, Cables (FFC, FPC). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 458-501628-5191 can be used for catalog matching and distributor lookup.

Supplier's Site
0.3 Fpchsgassybtmnibarrier51Cktembstppkg / Molex Molex - 78AC3830 - Newark, An Avnet Company
Chicago, IL, United States
0.3 Fpchsgassybtmnibarrier51Cktembstppkg / Molex Molex
78AC3830
0.3 Fpchsgassybtmnibarrier51Cktembstppkg / Molex Molex 78AC3830
0.3 FPCHsgAssyBtmNiBarri er51CktEmbsTpPkg / Molex

0.3 FPCHsgAssyBtmNiBarrier51CktEmbsTpPkg / Molex

Supplier's Site
FFC, FPC (Flat Flexible) Connector Assemblies - 501628-5191 - ODG (Origin Data Global)
Shenzhen, China
FFC, FPC (Flat Flexible) Connector Assemblies
501628-5191
FFC, FPC (Flat Flexible) Connector Assemblies 501628-5191
0.3 FPCHSGASSYBTMNIBARRI ER51CKTE

0.3 FPCHSGASSYBTMNIBARRIER51CKTE

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 963672-501628-5191 458-501628-5191 78AC3830 501628-5191
Product Name Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors SMD Electronic Connector 0.3 Fpchsgassybtmnibarrier51Cktembstppkg / Molex Molex FFC, FPC (Flat Flexible) Connector Assemblies
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCN-MRB-141-2 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Eddicy M3 - Circular Modular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 25 to 400 volts
View Details
Subminiature D-type Connector, 9 Pins, In-Vacuum, Male Pins - A2374-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details