Molex Ffc/fpc Connector, Receptacle 45 Position 1Row; Pitch Spacing Molex 501628-4591

Description
FFC/FPC CONNECTOR, RECEPTACLE 45 POSITION 1ROW; Pitch Spacing:0.3mm; No. of Contacts:45Contacts; Gender:Receptacle; Product Range:Easy-On 501628 Series; Contact Termination Type:Surface Mount; Contact Position:Bottom; No. of Rows:1 RoHS Compliant: Yes
Description
FFC/FPC CONNECTOR, RECEPTACLE 45 POSITION 1ROW; Pitch Spacing:0.3mm; No. of Contacts:45Contacts; Gender:Receptacle; Product Range:Easy-On 501628 Series; Contact Termination Type:Surface Mount; Contact Position:Bottom; No. of Rows:1 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ffc/fpc Connector, Receptacle 45 Position 1Row; Pitch Spacing Molex - 87P1121 - Newark, An Avnet Company
Chicago, IL, United States
Ffc/fpc Connector, Receptacle 45 Position 1Row; Pitch Spacing Molex
87P1121
Ffc/fpc Connector, Receptacle 45 Position 1Row; Pitch Spacing Molex 87P1121
FFC/FPC CONNECTOR, RECEPTACLE 45 POSITION 1ROW; Pitch Spacing:0.3mm; No. of Contacts:45Contacts; Gender:Receptacle; Product Range:Easy-On 501628 Series; Contact Termination Type:Surface Mount; Contact Position:Bottom; No. of Rows:1 RoHS Compliant: Yes

FFC/FPC CONNECTOR, RECEPTACLE 45 POSITION 1ROW; Pitch Spacing:0.3mm; No. of Contacts:45Contacts; Gender:Receptacle; Product Range:Easy-On 501628 Series; Contact Termination Type:Surface Mount; Contact Position:Bottom; No. of Rows:1 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 87P1121
Product Name Ffc/fpc Connector, Receptacle 45 Position 1Row; Pitch Spacing Molex
Termination Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Mini DIN Jack 1x1 Port 6 Positions Slim Type - 80203-508I6B4L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
“N” Series Adapter Male to Male - 9327 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details