Molex FFC, FPC (FlatFlexible) Connectors - 501628-3391 501628-3391

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1017484-501628-3391 Packaging: Tape & Reel (TR) Number of Positions: 33 Pitch: 600 µm Number of Rows: 1 Termination: Solder Voltage Rating: 50 V Current Rating: 200 mA Number of Contacts: 33 Gender: Receptacle Length: 12 mm Housing Material: Polymer Actuator Material: Glass, Nylon, Polyamide Number of Circuits: 33 Orientation: Right Angle Contact Plating: Gold Contact Resistance: 40 mΩ Categories: FFC,FPC(FlatFlexible )Connectors Alternative Parts (Cross-Reference): 501912-3390; 502250-4191; 502250-2791; XF3B-2545-31A; 10051922-2410ELF; 10051922-3010ELF5016 28-3391-C; 5016283391; Country of Origin: JP Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 3.1 mm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -25 °C REACH SVHC: No SVHC ELV: Compliant Flammability Rating: UL94 V-0 Contact Location: Bottom Stackable: No
Request a Quote
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1017484-501628-3391 Packaging: Tape & Reel (TR) Number of Positions: 33 Pitch: 600 µm Number of Rows: 1 Termination: Solder Voltage Rating: 50 V Current Rating: 200 mA Number of Contacts: 33 Gender: Receptacle Length: 12 mm Housing Material: Polymer Actuator Material: Glass, Nylon, Polyamide Number of Circuits: 33 Orientation: Right Angle Contact Plating: Gold Contact Resistance: 40 mΩ Categories: FFC,FPC(FlatFlexible )Connectors Alternative Parts (Cross-Reference): 501912-3390; 502250-4191; 502250-2791; XF3B-2545-31A; 10051922-2410ELF; 10051922-3010ELF5016 28-3391-C; 5016283391; Country of Origin: JP Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 3.1 mm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -25 °C REACH SVHC: No SVHC ELV: Compliant Flammability Rating: UL94 V-0 Contact Location: Bottom Stackable: No
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
FFC, FPC (FlatFlexible) Connectors - 501628-3391 - 1017484-501628-3391 - Win Source Electronics
Laguna Hills, CA, United States
FFC, FPC (FlatFlexible) Connectors - 501628-3391
1017484-501628-3391
FFC, FPC (FlatFlexible) Connectors - 501628-3391 1017484-501628-3391
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1017484-501628-3391 Packaging: Tape & Reel (TR) Number of Positions: 33 Pitch: 600 µm Number of Rows: 1 Termination: Solder Voltage Rating: 50 V Current Rating: 200 mA Number of Contacts: 33 Gender: Receptacle Length: 12 mm Housing Material: Polymer Actuator Material: Glass, Nylon, Polyamide Number of Circuits: 33 Orientation: Right Angle Contact Plating: Gold Contact Resistance: 40 mΩ Categories: FFC,FPC(FlatFlexible )Connectors Alternative Parts (Cross-Reference): 501912-3390; 502250-4191; 502250-2791; XF3B-2545-31A; 10051922-2410ELF; 10051922-3010ELF5016 28-3391-C; 5016283391; Country of Origin: JP Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 3.1 mm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -25 °C REACH SVHC: No SVHC ELV: Compliant Flammability Rating: UL94 V-0 Contact Location: Bottom Stackable: No

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1017484-501628-3391
Packaging: Tape & Reel (TR)
Number of Positions: 33
Pitch: 600 µm
Number of Rows: 1
Termination: Solder
Voltage Rating: 50 V
Current Rating: 200 mA
Number of Contacts: 33
Gender: Receptacle
Length: 12 mm
Housing Material: Polymer
Actuator Material: Glass, Nylon, Polyamide
Number of Circuits: 33
Orientation: Right Angle
Contact Plating: Gold
Contact Resistance: 40 mΩ
Categories: FFC,FPC(FlatFlexible)Connectors
Alternative Parts (Cross-Reference): 501912-3390; 502250-4191; 502250-2791; XF3B-2545-31A; 10051922-2410ELF; 10051922-3010ELF501628-3391-C; 5016283391;
Country of Origin: JP
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 3.1 mm
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -25 °C
REACH SVHC: No SVHC
ELV: Compliant
Flammability Rating: UL94 V-0
Contact Location: Bottom
Stackable: No

Buy Now
Singapore, Singapore
SMD Electronic Connector
458-501628-3391
SMD Electronic Connector 458-501628-3391
Conn FPC Connector SKT 33 POS 0.3mm Solder RA SMD Easy-On™ T/R Product overview: 501628-3391 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Flat Flex Jumpers, Cables (FFC, FPC). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 458-501628-3391 can be used for catalog matching and distributor lookup.

Conn FPC Connector SKT 33 POS 0.3mm Solder RA SMD Easy-On™ T/R Product overview: 501628-3391 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Flat Flex Jumpers, Cables (FFC, FPC). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 458-501628-3391 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors
Product Number 1017484-501628-3391 458-501628-3391
Product Name FFC, FPC (FlatFlexible) Connectors - 501628-3391 SMD Electronic Connector
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2002-2213/1000-487-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details