Molex FFC, FPC (FlatFlexible) Connectors - 501616-2975 501616-2975

Description
Manufacturer: Molex Connector Corporation Win Source Part Number: 1005887-501616-2975 Packaging: Bulk Number of Positions: 29 Pitch: 0.012" (0.30mm) Features: Solder Retention, Zero Insertion Force (ZIF) Termination: Solder Contact Finish: Gold Voltage Rating: 50V Current Rating: 0.2A Height Above Board: 0.044" (1.10mm) Flat Flex Type: FPC Connector/Contact Type: Contacts, Top FFC, FCB Thickness: 0.20mm Locking Feature: Flip Lock, Backlock Cable End Type: Tapered Housing Material: Polymer Actuator Material: Polymer Material Flammability Rating: UL94 V-0 Housing Color: Black Mounting: Surface Mount, Right Angle Mating Cycles: 10 Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -40°C to 85°C Actuator Color: Gray Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Molex Connector Corporation Win Source Part Number: 1005887-501616-2975 Packaging: Bulk Number of Positions: 29 Pitch: 0.012" (0.30mm) Features: Solder Retention, Zero Insertion Force (ZIF) Termination: Solder Contact Finish: Gold Voltage Rating: 50V Current Rating: 0.2A Height Above Board: 0.044" (1.10mm) Flat Flex Type: FPC Connector/Contact Type: Contacts, Top FFC, FCB Thickness: 0.20mm Locking Feature: Flip Lock, Backlock Cable End Type: Tapered Housing Material: Polymer Actuator Material: Polymer Material Flammability Rating: UL94 V-0 Housing Color: Black Mounting: Surface Mount, Right Angle Mating Cycles: 10 Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -40°C to 85°C Actuator Color: Gray Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FFC, FPC (FlatFlexible) Connectors - 501616-2975 - 1005887-501616-2975 - Win Source Electronics
Laguna Hills, CA, United States
FFC, FPC (FlatFlexible) Connectors - 501616-2975
1005887-501616-2975
FFC, FPC (FlatFlexible) Connectors - 501616-2975 1005887-501616-2975
Manufacturer: Molex Connector Corporation Win Source Part Number: 1005887-501616-2975 Packaging: Bulk Number of Positions: 29 Pitch: 0.012" (0.30mm) Features: Solder Retention, Zero Insertion Force (ZIF) Termination: Solder Contact Finish: Gold Voltage Rating: 50V Current Rating: 0.2A Height Above Board: 0.044" (1.10mm) Flat Flex Type: FPC Connector/Contact Type: Contacts, Top FFC, FCB Thickness: 0.20mm Locking Feature: Flip Lock, Backlock Cable End Type: Tapered Housing Material: Polymer Actuator Material: Polymer Material Flammability Rating: UL94 V-0 Housing Color: Black Mounting: Surface Mount, Right Angle Mating Cycles: 10 Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -40°C to 85°C Actuator Color: Gray Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Molex Connector Corporation
Win Source Part Number: 1005887-501616-2975
Packaging: Bulk
Number of Positions: 29
Pitch: 0.012" (0.30mm)
Features: Solder Retention, Zero Insertion Force (ZIF)
Termination: Solder
Contact Finish: Gold
Voltage Rating: 50V
Current Rating: 0.2A
Height Above Board: 0.044" (1.10mm)
Flat Flex Type: FPC
Connector/Contact Type: Contacts, Top
FFC, FCB Thickness: 0.20mm
Locking Feature: Flip Lock, Backlock
Cable End Type: Tapered
Housing Material: Polymer
Actuator Material: Polymer
Material Flammability Rating: UL94 V-0
Housing Color: Black
Mounting: Surface Mount, Right Angle
Mating Cycles: 10
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -40°C to 85°C
Actuator Color: Gray
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
458-501616-2975
SMD Electronic Connector 458-501616-2975
Conn FPC Connector SKT 29 POS 0.3mm Solder RA SMD Easy-On™ T/R Product overview: 501616-2975 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Flat Flex Jumpers, Cables (FFC, FPC). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 458-501616-2975 can be used for catalog matching and distributor lookup.

Conn FPC Connector SKT 29 POS 0.3mm Solder RA SMD Easy-On™ T/R Product overview: 501616-2975 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Flat Flex Jumpers, Cables (FFC, FPC). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 458-501616-2975 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - 501616-2975 - ODG (Origin Data Global)
Shenzhen, China
FFC, FPC (Flat Flexible) Connector Assemblies
501616-2975
FFC, FPC (Flat Flexible) Connector Assemblies 501616-2975
0.3 FPC B/F 29CKT EMBSTP PKG

0.3 FPC B/F 29CKT EMBSTP PKG

Supplier's Site Datasheet
0.3 Fpc B/f 29Ckt Embstp Pkg / Molex Molex - 77AC9982 - Newark, An Avnet Company
Chicago, IL, United States
0.3 Fpc B/f 29Ckt Embstp Pkg / Molex Molex
77AC9982
0.3 Fpc B/f 29Ckt Embstp Pkg / Molex Molex 77AC9982
0.3 FPC B/F 29Ckt EmbsTp Pkg / Molex

0.3 FPC B/F 29Ckt EmbsTp Pkg / Molex

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1005887-501616-2975 458-501616-2975 501616-2975 77AC9982
Product Name FFC, FPC (FlatFlexible) Connectors - 501616-2975 SMD Electronic Connector FFC, FPC (Flat Flexible) Connector Assemblies 0.3 Fpc B/f 29Ckt Embstp Pkg / Molex Molex
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 4 Pin Straight Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
Circular Connector Accessories - 1124-1031-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers