Molex 300mA Electronic Connector 5015944411

Description
0.4mm 44Ckt 2Row Vertical SM Plug Connector, Gold, 300mA Product overview: 5015944411 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300mA. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 300mA, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-5015944411 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0.4mm 44Ckt 2Row Vertical SM Plug Connector, Gold, 300mA Product overview: 5015944411 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300mA. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 300mA, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-5015944411 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
300mA Electronic Connector - 308-5015944411 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
300mA Electronic Connector
308-5015944411
300mA Electronic Connector 308-5015944411
0.4mm 44Ckt 2Row Vertical SM Plug Connector, Gold, 300mA Product overview: 5015944411 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300mA. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 300mA, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-5015944411 can be used for catalog matching and distributor lookup.

0.4mm 44Ckt 2Row Vertical SM Plug Connector, Gold, 300mA Product overview: 5015944411 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300mA. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 300mA, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-5015944411 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Hard To Find - 5015944411 - 1128945-5015944411 - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 5015944411
1128945-5015944411
Hard To Find - 5015944411 1128945-5015944411
Manufacturer: Molex Win Source Part Number: 1128945-5015944411 Packaging: Tape and Reel Number of Positions: 44 Pitch: 0.016" (0.40mm) Mounting Style: SMD Features: Solder Retention Connector Type: Plug, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 3.94μin (0.10μm) Mated Stacking Heights: 0.9mm Height Above Board: 0.028" (0.71mm) Categories: Connectors, Interconnects Manufacturer Homepage: www.molex.com Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)

Manufacturer: Molex
Win Source Part Number: 1128945-5015944411
Packaging: Tape and Reel
Number of Positions: 44
Pitch: 0.016" (0.40mm)
Mounting Style: SMD
Features: Solder Retention
Connector Type: Plug, Outer Shroud Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 3.94μin (0.10μm)
Mated Stacking Heights: 0.9mm
Height Above Board: 0.028" (0.71mm)
Categories: Connectors, Interconnects
Manufacturer Homepage: www.molex.com
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)

Buy Now
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
5015944411
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 5015944411
CONN PLUG 44POS SMD GOLD

CONN PLUG 44POS SMD GOLD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 308-5015944411 1128945-5015944411 5015944411
Product Name 300mA Electronic Connector Hard To Find - 5015944411 Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products