Molex SMD Electronic Connector 501594-2011

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Singapore, Singapore
SMD Electronic Connector
316-501594-2011
SMD Electronic Connector 316-501594-2011
0.4mm Pitch 20 Pos 2 Row Vertical Header, Gold Plated, SMD Product overview: 501594-2011 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-501594-2011 can be used for catalog matching and distributor lookup.

0.4mm Pitch 20 Pos 2 Row Vertical Header, Gold Plated, SMD Product overview: 501594-2011 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-501594-2011 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - 501594-2011 - 1005886-501594-2011 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 501594-2011
1005886-501594-2011
Rectangular Connectors - 501594-2011 1005886-501594-2011
Manufacturer: Molex Connector Corporation Win Source Part Number: 1005886-501594-2011 Packaging: Reel - TR Number of Positions: 20 Pitch: 0.016" (0.40mm) Features: Solder Retention Connector Type: Plug, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 3.9μin (0.10μm) Mated Stacking Heights: 0.9mm Height Above Board: 0.028" (0.71mm) Mounting: SMD (SMT) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient

Manufacturer: Molex Connector Corporation
Win Source Part Number: 1005886-501594-2011
Packaging: Reel - TR
Number of Positions: 20
Pitch: 0.016" (0.40mm)
Features: Solder Retention
Connector Type: Plug, Outer Shroud Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 3.9μin (0.10μm)
Mated Stacking Heights: 0.9mm
Height Above Board: 0.028" (0.71mm)
Mounting: SMD (SMT)
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
0.4 B/b Plug Assy 20Ckt Embstp Pkg Molex - 28W0242 - Newark, An Avnet Company
Chicago, IL, United States
0.4 B/b Plug Assy 20Ckt Embstp Pkg Molex
28W0242
0.4 B/b Plug Assy 20Ckt Embstp Pkg Molex 28W0242
0.4 B/B Plug Assy 20Ckt EmbsTp Pkg

0.4 B/B Plug Assy 20Ckt EmbsTp Pkg

Supplier's Site
0.4 B/b Plug Assy 20Ckt Embstp Pkg Molex - 56R1086 - Newark, An Avnet Company
Chicago, IL, United States
0.4 B/b Plug Assy 20Ckt Embstp Pkg Molex
56R1086
0.4 B/b Plug Assy 20Ckt Embstp Pkg Molex 56R1086
0.4 B/B Plug Assy 20Ckt EmbsTp Pkg

0.4 B/B Plug Assy 20Ckt EmbsTp Pkg

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 501594-2011 316-501594-2011 1005886-501594-2011 28W0242
Product Name SMD Electronic Connector Rectangular Connectors - 501594-2011 0.4 B/b Plug Assy 20Ckt Embstp Pkg Molex
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NASQS - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Powerpole ® 15-45 Finger Proof Housings Yellow Bulk - 1327G16FP-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Expansion Headers Kit (soldered) - AS-ACC-SHORTARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Connector/Terminal/Pin - 137034897 - Radwell International
Specs
Voltage Rating 125 volts
View Details