Molex Connector, Header, 50Pos, 2Row, 1Mm; Connector Systems Molex 501571-5007

Description
CONNECTOR, HEADER, 50POS, 2ROW, 1MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:Pico-Clasp 501571 Series RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HEADER, 50POS, 2ROW, 1MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:Pico-Clasp 501571 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 50Pos, 2Row, 1Mm; Connector Systems Molex - 92M4866 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 50Pos, 2Row, 1Mm; Connector Systems Molex
92M4866
Connector, Header, 50Pos, 2Row, 1Mm; Connector Systems Molex 92M4866
CONNECTOR, HEADER, 50POS, 2ROW, 1MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:Pico-Clasp 501571 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 50POS, 2ROW, 1MM; Connector Systems:Wire-to-Board; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:Pico-Clasp 501571 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 92M4866
Product Name Connector, Header, 50Pos, 2Row, 1Mm; Connector Systems Molex
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products