Molex PCB Headers 501571-2007

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
PCB Headers - 1619617 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1619617
PCB Headers 1619617
Molex 501571-2007 PCB Header

Molex 501571-2007 PCB Header

Supplier's Site
PCB Headers - 188692 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
188692
PCB Headers 188692
Molex 501571-2007 PCB Header

Molex 501571-2007 PCB Header

Supplier's Site
PCB Headers - 188692P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
188692P
PCB Headers 188692P
20w dual row right-angle header 1mm

20w dual row right-angle header 1mm

Supplier's Site
Singapore, Singapore
SMD 50V 800mA Electronic Connector
2027-501571-2007
SMD 50V 800mA Electronic Connector 2027-501571-2007
20 Pos 1mm RA Solder Header, Gold, 50V, 800mA, SMD Product overview: 501571-2007 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 800mA. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 50V, 800mA, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-501571-2007 can be used for catalog matching and distributor lookup.

20 Pos 1mm RA Solder Header, Gold, 50V, 800mA, SMD Product overview: 501571-2007 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 800mA. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 50V, 800mA, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-501571-2007 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors Data & Signal - 501571-2007 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Data & Signal
501571-2007
Connectors Data & Signal 501571-2007
CUT TAPE - 1.0 WTB 2-ROW RA WAFERASSY20C TEMBSTPPKG

CUT TAPE - 1.0 WTB 2-ROW RA WAFERASSY20C TEMBSTPPKG

Buy Now
Rectangular Connectors - 501571-2007 - 1128936-501571-2007 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 501571-2007
1128936-501571-2007
Rectangular Connectors - 501571-2007 1128936-501571-2007
Manufacturer: Molex, LLC Win Source Part Number: 1128936-501571-2007 Manufacturer Homepage: www.molex.com Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Molex, LLC
Win Source Part Number: 1128936-501571-2007
Manufacturer Homepage: www.molex.com
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now
1.0 Wtb 2-Row Ra Waferassy20Cktembstppkg Rohs Compliant Molex - 28AC9881 - Newark, An Avnet Company
Chicago, IL, United States
1.0 Wtb 2-Row Ra Waferassy20Cktembstppkg Rohs Compliant Molex
28AC9881
1.0 Wtb 2-Row Ra Waferassy20Cktembstppkg Rohs Compliant Molex 28AC9881
1.0 WTB 2-ROW RA WAFERASSY20CKTEMBSTP PKG ROHS COMPLIANT: YES

1.0 WTB 2-ROW RA WAFERASSY20CKTEMBSTPPKG ROHS COMPLIANT: YES

Supplier's Site Datasheet
Connector, Header, 20Pos, 2Row, 1Mm; Connector Systems Molex - 41Y0641 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 20Pos, 2Row, 1Mm; Connector Systems Molex
41Y0641
Connector, Header, 20Pos, 2Row, 1Mm; Connector Systems Molex 41Y0641
CONNECTOR, HEADER, 20POS, 2ROW, 1MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:Pico-Clasp 501571 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 20POS, 2ROW, 1MM; Connector Systems:Wire-to-Board; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:Pico-Clasp 501571 Series RoHS Compliant: Yes

Supplier's Site
1.0 Wtb 2-Row Ra Waferassy20Cktembstppkg Molex - 92M4863 - Newark, An Avnet Company
Chicago, IL, United States
1.0 Wtb 2-Row Ra Waferassy20Cktembstppkg Molex
92M4863
1.0 Wtb 2-Row Ra Waferassy20Cktembstppkg Molex 92M4863
1.0 WtB 2-Row RA WaferAssy20CktEmbsTp Pkg

1.0 WtB 2-Row RA WaferAssy20CktEmbsTpPkg

Supplier's Site
Connector, Header, 20Pos, 2Row, 1Mm; Connector Systems Molex - 56R1070 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 20Pos, 2Row, 1Mm; Connector Systems Molex
56R1070
Connector, Header, 20Pos, 2Row, 1Mm; Connector Systems Molex 56R1070
CONNECTOR, HEADER, 20POS, 2ROW, 1MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:Pico-Clasp 501571 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 20POS, 2ROW, 1MM; Connector Systems:Wire-to-Board; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:Pico-Clasp 501571 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Heilind Electronics, Inc. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 501571-2007 1619617 188692P 2027-501571-2007 501571-2007 1128936-501571-2007 28AC9881 41Y0641
Product Name PCB Headers PCB Headers SMD 50V 800mA Electronic Connector Connectors Data & Signal Rectangular Connectors - 501571-2007 1.0 Wtb 2-Row Ra Waferassy20Cktembstppkg Rohs Compliant Molex Connector, Header, 20Pos, 2Row, 1Mm; Connector Systems Molex
Category Wire to Board Connector
Connector Type Header Connector Rectangular Connectors, Heavy Duty Wire to Board Connector
Termination Solder Solder Surface Mount Right Angle
Mounting Surface mount
Contact Pitch 1 mm (0.0394 inch)
Unlock Full Specs
to access all available technical data