Molex Circular Connectors - Circular Connectors - Housings - 5015680427 5015680427

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1136527-5015680427 Number of Rows: 1 Number of Circuits: 4 Orientation: Right Angle Contact Plating: Tin Plating: Tin Categories: Circular Connectors - Housings Country of Origin: JP Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited RoHS: Compliant
Request a Quote
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1136527-5015680427 Number of Rows: 1 Number of Circuits: 4 Orientation: Right Angle Contact Plating: Tin Plating: Tin Categories: Circular Connectors - Housings Country of Origin: JP Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - Circular Connectors - Housings - 5015680427 - 1136527-5015680427 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 5015680427
1136527-5015680427
Circular Connectors - Circular Connectors - Housings - 5015680427 1136527-5015680427
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1136527-5015680427 Number of Rows: 1 Number of Circuits: 4 Orientation: Right Angle Contact Plating: Tin Plating: Tin Categories: Circular Connectors - Housings Country of Origin: JP Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited RoHS: Compliant

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1136527-5015680427
Number of Rows: 1
Number of Circuits: 4
Orientation: Right Angle
Contact Plating: Tin
Plating: Tin
Categories: Circular Connectors - Housings
Country of Origin: JP
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
RoHS: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1136527-5015680427
Product Name Circular Connectors - Circular Connectors - Housings - 5015680427
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

SATA 16P Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Geometry Right Angle
View Details
Hermetic NPT Terminal Seal - 27409 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
View Details
50 Ohm N Connector, N Bulkhead Jack - 190622 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Mounting Bulkhead
View Details