Molex CONN HEADER 1MM 12POS SMD R/A 501568-1207

Description
Connector
Request a Quote
Description
Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
CONN HEADER 1MM 12POS SMD R/A - 514-501568-1207 - Utmel Electronic Limited
Hong Kong, China
CONN HEADER 1MM 12POS SMD R/A
514-501568-1207
CONN HEADER 1MM 12POS SMD R/A 514-501568-1207
CONN HEADER 1MM 12POS SMD R/A

CONN HEADER 1MM 12POS SMD R/A

Supplier's Site
Connector, Header, 12Pos, 1Row, 1Mm; Connector Systems Molex - 92M4859 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 12Pos, 1Row, 1Mm; Connector Systems Molex
92M4859
Connector, Header, 12Pos, 1Row, 1Mm; Connector Systems Molex 92M4859
CONNECTOR, HEADER, 12POS, 1ROW, 1MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:1mm; No. of Rows:1Rows; No. of Contacts:12Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:Pico-Clasp 501568 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 12POS, 1ROW, 1MM; Connector Systems:Wire-to-Board; Pitch Spacing:1mm; No. of Rows:1Rows; No. of Contacts:12Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:Pico-Clasp 501568 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Utmel Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 501568-1207 514-501568-1207 92M4859
Product Name CONN HEADER 1MM 12POS SMD R/A Connector, Header, 12Pos, 1Row, 1Mm; Connector Systems Molex
Geometry Right Angle; Right Angle
Termination Solder Surface Mount Right Angle
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Mating Connector/Plugs - Bx4S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details