Molex Wire-To-Board Connector, Pico-Clasp 501568 Series, Surface Mount, Header, 10, 1 Mm Rohs Compliant Molex 501568-1007

Description
Wire-To-Board Connector, Pico-Clasp 501568 Series, Surface Mount, Header, 10, 1 mm RoHS Compliant: Yes
Description
Wire-To-Board Connector, Pico-Clasp 501568 Series, Surface Mount, Header, 10, 1 mm RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Pico-Clasp 501568 Series Wire-to-Board Connector is a surface mount header designed for applications requiring a compact connection solution. It features a 1.00mm pitch and supports up to 10 circuits, making it suitable for various signal applications. The connector is constructed with a right-angle orientation and is made from nylon resin with tin-plated phosphor bronze contacts. This connector is rated for a maximum current of 1.0A and a voltage of 50V AC (RMS)/DC. It has a durability rating of 30 mating cycles and includes a positive lock mechanism to ensure secure connections. The product is RoHS compliant and comes packaged in embossed tape on a reel for ease of handling during assembly. Operating temperature ranges from -40°C to +105°C, making it versatile for different environmental conditions.

Datasheet Summary
Powered by GS/AI

The Pico-Clasp 501568 Series Wire-to-Board Connector is a surface mount header designed for applications requiring a compact connection solution. It features a 1.00mm pitch and supports up to 10 circuits, making it suitable for various signal applications. The connector is constructed with a right-angle orientation and is made from nylon resin with tin-plated phosphor bronze contacts. This connector is rated for a maximum current of 1.0A and a voltage of 50V AC (RMS)/DC. It has a durability rating of 30 mating cycles and includes a positive lock mechanism to ensure secure connections. The product is RoHS compliant and comes packaged in embossed tape on a reel for ease of handling during assembly. Operating temperature ranges from -40°C to +105°C, making it versatile for different environmental conditions.

Suppliers

Company
Product
Description
Supplier Links
Wire-To-Board Connector, Pico-Clasp 501568 Series, Surface Mount, Header, 10, 1 Mm Rohs Compliant Molex - 64T4826 - Newark, An Avnet Company
Chicago, IL, United States
Wire-To-Board Connector, Pico-Clasp 501568 Series, Surface Mount, Header, 10, 1 Mm Rohs Compliant Molex
64T4826
Wire-To-Board Connector, Pico-Clasp 501568 Series, Surface Mount, Header, 10, 1 Mm Rohs Compliant Molex 64T4826
Wire-To-Board Connector, Pico-Clasp 501568 Series, Surface Mount, Header, 10, 1 mm RoHS Compliant: Yes

Wire-To-Board Connector, Pico-Clasp 501568 Series, Surface Mount, Header, 10, 1 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 64T4826
Product Name Wire-To-Board Connector, Pico-Clasp 501568 Series, Surface Mount, Header, 10, 1 Mm Rohs Compliant Molex
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GGH-061-134L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push Rod (Left)
Number of Contacts 6
View Details
774 Series CSP/FBGA Devices -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 300 milliohms
Operating Temperature 150 C (302 F)
View Details
Peripheral Strip Test: Gutenberg Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
PCB Headers & Receptacles - 103148-3 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details